AMETEK Programmable Power Datasheets for DC Power Supplies

DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more

Product Name Notes
Sorensen Asterion DC Half-Rack Series by AMETEK Programmable Power The Sorensen Asterion DC Half-Rack Series delivers the intelligence, flexibility, and precision of the proven Asterion platform in a compact 1U...
Features OEM 6 channel DC source Single Package 6-Pack of 600W power supplies Complete self-contained controller operates independently once pre-set Capable of ramps and sequences Capable of inter-channel dependent operation...
The Flexibility You Want with the Capability You Need in One System The Sorensen HPX series high-power DC supply serves every major market and application that requires demanding test specifications,...
The ASD FLX modular dc power supply gets its name from its modular design with front-loading modules for easy access and flexible voltage options. The chassis with removable, lightweight modules...
The DCS Series of 1 kW, 1.2 kW, and 3 kW DC programmable power supplies provides a highly reliable switch mode power supply platform. This switched-mode DC power supply utilizes...
The SFA family builds on the industry-leading Sorensen SGA series to provide a high-power DC current source for laser diode applications. State-of-the-art high-power laser diodes require well-regulated current control to...
The Sorensen Asterion line of DC power supplies by AMETEK Programmable Power combines intelligence and flexibility to create an advanced platform of DC power testing in 1.7, 3.4, 5.0 &
The Sorensen DLM 3kW and 4kW Series programmable DC power supplies are designed to provide highly stable, continuously variable DC output voltage and current for a broad range of applications...
The Sorensen DLM 600 series of DC programmable power supplies are designed to provide continuously variable DC output voltage and current for a broad range of applications in a compact...
The Sorensen SGX Series modular DC power supplies represent the next generation of high-power programmable DC power supplies. The SGX Series DC power supply is designed for exceptional load transient...
The Sorensen XDL series II bench power supply represents the "next generation" of high-performance laboratory DC power supplies. The XDL DC bench power supply provides multiple ranges for increased current...
The Sorensen XEL linear benchtop power supply is as easy to use as simple analog power supplies but offers the flexibility of advanced digital features. The user interface allows easy...
The Sorensen XG Series is an 850 Watt, 1U half-rack DC power supply. The XG Series is the new standard for powerful, programmable DC power systems. Designed for test, production,...
The Sorensen XPF is a new type of bench power supply designed to meet the need for flexibility in the choice of voltage and current. Typically, the maximum voltage and...
The Sorensen XPH Series benchtop DC power supply provides 175 to 420 watts of DC power. The XPH is a compact, high-performance low-cost power supply suited for benchtop applications. The...
The Sorensen XPL series has been designed to meet the need for compact power supply at a reasonable price. The XPL series provides 30 to 125 watts of programmable linear...
The Sorensen™ Asterion® DC ASA Series is the newest addition to the Asterion platform of DC power testing solutions. The new ASA Series features 3 independently controlled, and isolated...
The Sorensen™ Asterion® DC ASM Series is the newest addition to the Asterion platform of DC power testing solutions. The new ASM Series features up to 3 independently controlled...
The Sorensen™ Intelligent-Bidirectional Energy AMplified (i-BEAM) Series is the newest addition to the AMETEK Programmable Power portfolio of high-power testing solutions. The new i-BEAM series...
The Sorensen™ Modular Intelligent-Bidirectional Energy AMplified (Mi-BEAM) Series is the newest addition to the AMETEK Programmable Power portfolio of high-power testing solutions. The new...
The XG 1500 is an industry-leading programmable DC power supply designed for testing, production, laboratory, OEM, and quality assurance applications. The XG 1500 is a 1500 Watt, 1U programmable DC...
The XG 1700 is an industry-leading programmable DC power supply designed for testing, production, laboratory, OEM, and quality assurance applications. The XG 1700 is a 1700 Watt, 1U programmable DC...
XFR Analog DC Power Supplies is the smart choice for research, product development, and production test applications such as R&D, magnet control, product design, ATE, process control, electroplating, and burn-in.