Up to 48 channels per single VXIbus C-size slot
Message or register-based data access
Inputs can be scanned at a rate of 1000 channels per second
8000 readings on-board memory
Flexible triggering
0.015% accuracy
±0.2V, ±2.0 and ±20V differential input ranges
SCPI compatible
VXIplug&play drivers
The VM2716A provides the functionality of a 4.5 digit DC voltmeter and a FET multiplexer in a single instrument. For applications where multiple voltage points need to be measured and the overhead and cost of a full digital multimeter (DMM) and additional switch module are not necessary, the VM2716A becomes an ideal instrument. This scanning voltmeter is part of the VMIP™ family and can be combined with up to two other instruments to form a high-density VXIbus instrument. Up to 48 differential channels can be scanned in a single C-size card at a rate of 1000 readings per second, per 16 channels, at 4.5 digits of resolution. For applications that require fast dc voltage measurements on many channels, the price/performance value of the VM2716A scanning voltmeter makes it an ideal choice.
- Up to 48 channels per single VXIbus C-size slot
- Message or register-based data access
- Inputs can be scanned at a rate of 1000 channels per second
- 8000 readings on-board memory
- Flexible triggering
- 0.015% accuracy
- ±0.2V, ±2.0 and ±20V differential input ranges
- SCPI compatible
- VXIplug&play drivers
The VM2716A provides the functionality of a 4.5 digit DC voltmeter and a FET multiplexer in a single instrument. For applications where multiple voltage points need to be measured and the overhead and cost of a full digital multimeter (DMM) and additional switch module are not necessary, the VM2716A becomes an ideal instrument.
This scanning voltmeter is part of the VMIP™ family and can be combined with up to two other instruments to form a high-density VXIbus instrument. Up to 48 differential channels can be scanned in a single C-size card at a rate of 1000 readings per second, per 16 channels, at 4.5 digits of resolution.
For applications that require fast dc voltage measurements on many channels, the price/performance value of the VM2716A scanning voltmeter makes it an ideal choice.