AMETEK Programmable Power Datasheets for Signal Isolators
Signal isolators provide electrical (galvanic) isolation between the input and output circuits. They couple the signal to the output through a transformer or optical isolator. Signal isolators also break the direct electrical (galvanic) path between two or more loop points. They are used to protect against dangerous measured-variable voltages and provide increased protection from surges and spikes.
Signal Isolators: Learn more
| Product Name | Notes |
|---|---|
| 16-Channel isolated high voltage measurement instrument 24-bit SAR ADC per Channel 128k samples/second/chann el sample rate 1000V channel-channel isolation 500V channel-ground isolation Input voltage ranges peak: ±420V/±10V/±1V Data logger acquisition... |