AMETEK Programmable Power Datasheets for Uninterruptible Power Supplies (UPS)
Uninterruptible power supplies (UPS) are backup batteries that provide emergency power to electrical systems in case power becomes unavailable. They are connected between a power source (such as an electrical outlet) and the equipment to protect (such as a motor or computer).
Uninterruptible Power Supplies (UPS): Learn more
| Product Name | Notes |
|---|---|
| AMETEK Powervar FortaGrid Three-Phase (3PH) Rackmount UPS The AMETEK Powervar FortaGrid Three-Phase Rackmount UPS is a high-efficiency, rack-integrated power protection platform that delivers data center-grade performance in edge, micro data... | |
| 1.5VA, 1.03kW, Isolated, Sealed IP65, Double Conversion, On-Line UPS with 120VAC, 60Hz Input, 24VDC Output, Power Factor Correction for Navy Shipboard Applications in a 2U Enclosure. | |
| 1000W, Dual 600VA, 500W 120VAC, 60Hz Output & 500W 28VDC Output, 120VAC, 50/60Hz Input Double Conversion On‐Line, High Temperature, Lithium Iron Phosphate Battery Hot Swap Drawer, Rugged UPS with Power... | |
| 1100 VA, 750 W, 115 VAC Input, Double Conversion, Rugged, Isolated, High Temperature Rack Mount On-Line UPS with 115 VAC at 60 Hz Output to provide Power Backup and Power... | |
| 1100 VA, 750 W, 115 VAC Input, Double Conversion, Rugged, Isolated, High Temperature Rack Mount On-Line UPS with 120 VAC at 60 Hz Output to provide Power Backup and Power... | |
| 1100VA, 750W, 115VAC 60Hz Isolated Input, 115VAC 60Hz Output, Freq Changer, 4BHS (10.5Ah) & EBP, 3U12, CIP, Double Conversion, Rugged, High Temperature, On-line UPS with Hot Swap Battery Drawer, and... | |
| 1200VA, 1000W, 115 VAC Input, Double Conversion, Rugged, Isolated, High Temperature Rack Mount, On-Line UPS with 120VAC at 60Hz Output to provide Power Backup and Power Conditioning for Shipboard Applications. | |
| 1500 VA, 1350 W, 115 VAC at 60 Hz input and 115 VAC at 60 Hz output, double conversion, rugged, high temperature, isolated, on-line UPS with hot swap battery drawer... | |
| 1500 VA, 1350 W, 115 VAC at 60 Hz Input and 115 VAC at 60 Hz Output, NEMA 5-15 Connectors, Double Conversion, Rugged, High Temperature, Isolated, On-line UPS with Hot... | |
| 1500VA, 1.4KW, 120/240 VAC, 50 or 60 Hz Input, 120 VAC, 60 Hz Output, Frequency Changer, Galvanic Isolation, Power Factor Corrected, Rack Unit, 2U High x 17" Wide x 24"... | |
| 1500VA, 1000W AC, 120VAC , 50/60Hz Input and 120VAC 50/60Hz Output, Double Conversion, On-Line, High Temperature, Lithium Iron Phosphate Battery Hot Swap Drawer, Rugged UPS with Power Factor Correction. | |
| 1500VA, 1000W AC, Global Auto Select 120/240VAC, 50/60Hz Input and 120VAC 50/60Hz Output, Double Conversion, On-Line, High Temperature, Lithium Iron Phosphate Battery Hot Swap Drawer, Rugged UPS with Power Factor... | |
| 1500VA, 1000W, 2 EA 115VAC, 60Hz Input & 115VAC, 60Hz, Outputs, Double Conversion, Rugged, High Temperature, Isolated, On -Line UPS System with Hot Swap Battery, Power Factor Correction and Discrete,... | |
| 1500VA, 1000W, Dual Primary and Backup 115VAC, 50/60Hz Input and 115VAC 50/60Hz Output, Double Conversion Rugged On-Line UPS with Power Factor Correction for Military Applications. | |
| 1500VA, 1050W Global 120/230VAC Input 120VAC 60Hz Output, Isolated High Temp, Rack Mount UPS. | |
| 1500Va, 1100W, 120/230Vac 50/60Hz Global Isolated Input, 120Vac 60Hz Output, Freq Changer, 3BHS LiFePO4 (9.6Ah), 3U24, Al, IEC-C14, Model F, PFC, 4 x NEMA | |
| 1500VA, 1200W rugged UPS with lithium iron phosphate batteries in a hot swap drawer. | |
| 1500VA, 1250W High Temp Double Conversion On-Line Global Input UPS with 230VAC, 50Hz Output and Power Factor Correction. | |
| 1500VA, 1250W, 115VAC 50/60Hz Input and 120VAC, 50/60Hz Output, Double Conversion Isolated Rugged High Temperature On Line UPS with Power Factor Correction for Navy Shipboard Applications. | |
| 1500VA, 1250W, WRPFC Isolated Input, 120Vac 50/60Hz Output, Frequency Follower, 7BHS (LiFePO4), 1U24, Aluminum, IEC60320-C20, SNMP, 4 x NEMA 5-15R | |
| 1500VA, 1350W, 115VAC 60Hz Isolated Input, 115VAC 60Hz Output UPS with Power Factor Correction. | |
| 1800VA, 1250W, 115VAC, 60Hz Isolated Input, 115Vac 60Hz Output, Freq. Changer, 8BHS (5Ah), 2U24.4, Flying Lead, SNMP, L5-30R Corded UPS. | |
| 2000VA, 1400W Output, Double Conversion, Rugged, High Temperature, Global Wide Range, PFC Input, 85 to 265VAC Input, 50/60Hz Input, Online UPS Providing 120VAC, 50/60Hz Output with approximately 27-minute Battery Back... | |
| 2000VA, 1400W, Auto Select, 120/240 VAC, 50/60Hz input with 120VAC 50Hz/60Hz Output, Double conversion, Rugged, High Temperature, Isolated online UPS, 4 UPS outputs, power factor correction and hot swap Lithium... | |
| 2000VA, 1600W, 120VAC 50/60Hz Input and 120VAC 60Hz Output UPS. | |
| 2000VA, 1800W, 120/240VAC & 28DC Input & 120VAC, 60Hz Output, Double Conversion, Rugged, High Temperature, Isolated On-Line UPS System with Hot Swap Battery, Frequency Conversion, Power Factor Correction and SNMP... | |
| 2400 VA, 2000 Watts, 120 VAC, 60 Hz, Double Conversion, On-Line, Isolated, Rugged UPS with Power Factor Correction for Military Applications. | |
| 2500VA, 2000W, 115VAC 60Hz Input and 115VAC 60Hz Output, Double Conversion, Rugged, On-Line UPS with Power Factor Correction for Military Applications. | |
| 2500VA, 2000W, 120V AC, 50/60Hz Input and 120VAC ,50/60Hz Output, Double Conversion On-Line, High Temperature, 5 each 12V10EB, Lithium Iron Phosphate, Hot Swap Battery Drawer, Rugged UPS with Power Factor... | |
| 2500VA, 2000W, 85 to 265VAC at 50Hz or 60Hz Input with 120VAC at 60Hz Output, Double Conversion, Rugged, High Temperature, Isolated On Line UPS with Power Factor Correction for Military... | |
| 2500VA, 2000W, Wide Range 50/60Hz Input and 120VAC 60Hz Output, Double Conversion, On-Line, High Temperature, Isolated, Rugged UPS with Power Factor Correction for Military Applications. | |
| 2500VA, 2000W, Wide Range AC, 50/60Hz Input and 120VAC ,50/60Hz Output, Double Conversion On-Line, High Temperature UPS with 5 each 12V10EB, Lithium Iron Phosphate, Hot Swap Battery Drawer and Power... | |
| 2500VA, 2400W, 115VAC 60Hz Isolated Input, 115VAC 60Hz Output, Freq Changer, 6BHS (9Ah), 3U20, Cable Mount NEMA AC Connectors, SNMP, Neutral Bonding Switch, Double Conversion, Rugged, High Temperature, On-line UPS... | |
| 2500VA, 2400W, Isolated Global Single Phase 115VAC 60Hz Input and 115VAC, 60Hz Output, Double Conversion Input On Line UPS and Power Conditioning System with 9 Hot Swap Batteries and Power... | |
| 2500VA, 2KW, I20VAC, 50Hz/60Hz Input with I20VAC,60 Hz Output, Double Conversion, Rugged, High Temperature, Non-Isolated On-Line UPS with Power Factor Correction and SNMP Communications. | |
| 3000 VA, 2100 W, 115 VAC, 60 Hz input and 120 VAC, 60 Hz output, double conversion, rugged, high temperature, isolated, On-Line UPS with Lead Acid 8 battery hot swap... | |
| 3000 VA, 2500 W, 115 VAC at 400 Hz input and 115 VAC at 400 Hz output, double conversion, rugged, high temperature, isolated, on-line UPS with external EBM, with power... | |
| 3000 VA, 2700 W, 115 VAC at 60 Hz input and 115 VAC at 60 Hz output, double conversion, rugged, high temperature, isolated, on-line UPS with hot swap battery drawer,... | |
| 3000 VA, 2700 W, 115 VAC at 60 Hz input and 115 VAC at 60 Hz output, double conversion, rugged, high temperature, isolated, on-line UPS with hot swap battery drawer... | |
| 3000 VA, 2700 W, 120/240 VAC Auto Selectable input at 50 or 60 Hz input and 220 VAC output at 60 Hz, double conversion, rugged, high temperature, isolated, on-line UPS... | |
| 3000 VA, 2700 W, 220 VAC at 60 Hz input and 220 VAC at 60 Hz output, double conversion, rugged, high temperature, isolated, on-line UPS with hot swap battery drawer... | |
| 3000VA, 2.1KW, 115 VAC 50/60 Hz Input, 115 VAC, 60 Hz Output, Frequency Changer, Galvanic Isolation, Power Factor Corrected, Rack Unit, 3U High x 19" Wide x 16.75" Deep, Panel... | |
| 3000VA, 2.1KW, 115 VAC 50/60 Hz Input, 115 VAC, 60 Hz Output, Frequency Changer, Galvanic Isolation, Power Factor Corrected, Rack Unit, 3U High x 19" Wide x 16.75" Deep, Strain... | |
| 3000VA, 2100W, 230VAC, 50/60Hz Input and 230VAC 60Hz Output UPS. | |
| 3000Va, 2200W, 120/240Vac 45-450Hz Global Isolated & 24Vdc Input, 120Vac 60Hz Output, Freq Changer, 8BLiFeHS, 4U21, L6-30P, L5-30R, Cir Mil DC, SNMP, w/ Anderson EBP | |
| 3000VA, 2250W, 115VAC 50/60Hz Input and 120VAC 60Hz Output, Double Conversion, On Line, High Temperature, Isolated, Rugged UPS with Power Factor Correction for Military Applications. | |
| 3000VA, 2400W UPS with Lithium Iron Phosphate batteries | |
| 3000VA, 2700W, 115 VAC 60Hz Isolated Input, 115 VAC 60Hz Output, Freq Changer, 8BHS, 2U24.4, L5-30P, L5-20R, SNMP, w/ Anderson EBP, Double Conversion, Rugged, High Temperature, On-line UPS with Hot... | |
| 3000VA, 2700W, 440VAC 3Ph 60Hz Isolated Input, 220VAC 60Hz Output, Freq Changer, 12BHS (10.5Ah) EBM, 2U24.7,L16-20P AC Input Panel Mount, L6-30R AC Ouput Panel Mount, SNMP, 2 x 2 Anderson... | |
| 3000VA, 2700W, Isolated, Global, Single Phase, 60Hz Input and 120VAC, 60Hz Output, Double Conversion, On Line UPS and Power Conditioning System with 9 Large Hot Swap Batteries and Power Factor... | |
| 3000VA, 3.0KW Double Conversion, Online, Isolated UPS with Global Input 115VAC/230VAC, 50/60Hz Input, 115VAC, 60Hz Output. | |
| 3000VA, 3000W, 115VAC GWRPFC UPS with 60Hz Isolated Input, 120Vac 60Hz Output, Freq Follower, 8BHS (2.9), 4U25, Aluminum, Cir Mil, RS232, 9 x Cir Mil, 26307 Gray. | |
| 3000VA, 3000W, 120/240VAC 50/60Hz Input and 120VAC 60Hz Output UPS. | |
| 3000VA, 3000W, 120AC Input with 120VAC at 60Hz Output, Double Conversion Rugged High Temperature, Isolated On Line UPS with Power Factor Correction for Military Applications | |
| 3000VA, 3000W, 208AC Input with 208VAC at 60Hz Output, Double Conversion Rugged High Temperature, Isolated On Line UPS with Power Factor Correction for Military Applications | |
| 3100 VA, 3100 W, 2 ea. 115 VAC at 60 Hz input with automatic transfer failover and 115 VAC at 60 Hz output, double conversion, rugged, high temperature, isolated, on-line... | |
| 3150 VA, 2700 W, 115 VAC at 50 or 60 Hz input and 115 VAC at 60 Hz output, double conversion, rugged, high temperature, isolated, on-line UPS with external EBM,... | |
| 3kVA, 2.1kW Double Conversion On-Line Isolated UPS 115VAC, 60Hz Input, 120VAC, 60Hz Output, Power Factor Correction, Multiple Relay Contact Status Signals and Internal Automatic Bypass for Navy Shipboard Applications. | |
| 3KVA, 2.6KW Double Conversion On Line Isolated UPS with 115VAC, 60Hz Input, 120VAC, 60Hz Output, Power Factor Correction, Multiple Relay Contact Status Signals and Internal Automatic Bypass for Navy Shipboard... | |
| 3KVA, 2.9KW Double Conversion On Line Isolated, 120VAC, 50/60Hz Input UPS with 120VAC, 60Hz Output, Frequency Conversion, Power Factor Correction and SNMP Communications for Military Applications | |
| 3KVA, 2.9KW Double Conversion On Line, 120VAC, 50/60Hz Input UPS with 120VAC, 60Hz Output, Frequency Conversion, Power Factor Correction and SNMP Communications for Military Applications. | |
| 3KVA, 3.0KW Double Conversion, On-Line, Isolated, UPS with 115VAC, 60Hz Input, 120VAC, 60Hz Output, Power Factor Correction, Multiple Relay Contact Status Signals and Internal Automatic Bypass for Navy Shipboard Applications. | |
| 3kW Rugged UPS, 2U, w/ Wide Range Input, 108-264 VAC, 47-440 Hz, 120 VAC Output, Lead Acid Hot Swap Battery | |
| 3kW Rugged UPS, 2U, w/ Wide Range Input, 108-264 VAC, 47-440 Hz, 120 VAC Output, Lithium Iron Phosphate Hot Swap Battery | |
| 3kW Rugged UPS, 2U, w/ Wide Range Input, 108-264 VAC, 47-440 Hz, 220 VAC Output, Lead Acid Hot Swap Battery | |
| 3kW Rugged UPS, 2U, w/ Wide Range Input, 108-264 VAC, 47-440 Hz, 220 VAC Output, Lithium Iron Phosphate Hot Swap Battery. | |
| 3kW Rugged UPS, 2U, w/ Wide Range Input, 108-264 VAC, 47-440 Hz, 230 VAC Output, Lead Acid Hot Swap Battery | |
| 3kW Rugged UPS, 2U, w/ Wide Range Input, 108-264 VAC, 47-440 Hz, 230 VAC Output, Lithium Iron Phosphate Hot Swap Battery | |
| 3kW Rugged UPS, 2U, w/ Wide Range Input, 108-264 VAC, 47-440 Hz, 240 VAC Output, Lead Acid Hot Swap Battery. | |
| 3kW Rugged UPS, 2U, w/ Wide Range Input, 108-264 VAC, 47-440 Hz, 240 VAC Output, Lithium Iron Phosphate Hot Swap Battery | |
| 4,000 VA, 3,000 Watt, Dual 115VAC input, 115VAC output UPS with Lead Acid Battery EBP for military shipboard application. | |
| 500VA, 350W, 115VAC 60Hz Isolated Input, 115VAC 60Hz Output, Freq Changer, 4LBHS (8.5Ah) & EBP, 3U12, SNMP, 2 x 2 Anderson EBP, Double Conversion, Rugged, High Temperature, On‐line UPS with... | |
| 500VA, 350W, Global 120/240 VAC Input, Double Conversion, Rugged, Isolated, Rack Mount Online UPS with 230VAC at 60Hz Output to provide Power Backup and Power Conditioning for Military, Commercial and... | |
| 500W, 120VAC 60Hz Input and 120VAC 60Hz and 12VDC Output, Frequency Changer, Isolated, Power Factor Corrected, Hot Swap 1U Rack Unit, 1.75" High x 17" Wide x 24" Deep, Rugged,... | |
| 6.6KVA, 5.8KW Double Conversion On-Line Isolated 440V 3-Ph., 50/60Hz Input UPS with 220VAC, 1-Ph. 60Hz Output. | |
| 600 VA, 500 W, 115 VAC Input, Double Conversion, Rugged, Isolated, High Temperature, Wall Mount On-Line UPS with 115 VAC at 60 Hz Output and Hot Swap Battery Drawer to... | |
| 6000 VA, 5000W, 220VAC at 60Hz input and 240VAC at 60Hz output, double conversation, rugged, high temperature, Isolated, on-line UPS with power factor correction. | |
| 600VA, 400W, 115 VAC Input, Double Conversion, Rugged, Isolated, High Temperature, Wall Mount On-Line UPS with 115VAC at 60Hz Output and Hot Swap Battery Drawer to provide Power Backup and... | |
| 650VA, 500W, 120VAC 60Hz Input and 120VAC 60Hz Output, Frequency Changer, Non-Isolated, Power Factor Corrected, 1/2 Rack Unit, 3U High x 8.5" Wide x 17" Deep, Rugged, Double Conversion, to... | |
| 6600VA, 5800W, 440 VAC 3Ph 60Hz Isolated Input, 220 VAC 1Ph 60Hz Output, Freq Changer, 4U26, L16 20P, L6 30R, SNMP, w/ Anderson EBP, Double Conversion, Rugged, High Temperature, On... | |
| 8000VA, 6000W, 220VAC 50/60Hz Input and 220VAC 50/60Hz Auto Sensing Output, Double Conversion, On Line, High Temperature, Isolated, Rugged UPS with Power Factor Correction for Military Applications. | |
| Bright UPS 2000VA, 1500W, Isolated 120VAC Single Phase 50/60Hz Input and 120VAC, 50/60Hz Output, Double Conversion Input On-Line UPS and Power Conditioning System with Power Factor Correction for Military Applications. | |
| Bright UPS 3000VA, 2600W, 230VAC 50/60Hz Input and 230VAC 60Hz Output, Double Conversion, On Line, High Temperature, Isolated, Rugged UPS with Power Factor Correction for Military Applications, with 30mS 8kW... | |
| Bright UPS Rugged Double Conversion High Temperature Isolated AutoSelect 120/240VAC Global Input & 240VAC Output On Line UPS System with Power Factor Correction for Industrial and Oil Rig Applications | |
| Double Conversion Isolated On Line Global Input Uninterruptible Power Source With Digitally Controlled High Frequency Power Conversion and Embedded High Performance Microcontroller Technology | |
| Double Conversion, Rugged, High Temperature, Isolated, On Line UPS in 3U-20.63”D Rack Mountable Enclosure with Power Factor Correction, Cold Start, SNMP, 120VAC, 50/60Hz Input and 120VAC, 60Hz Output. | |
| Global Input, Rugged, Rack Mount, Double Conversion On Line UPS & Isolated Power Conditioning System with Frequency Conversion, Auto-select Input Voltage Select, Power Factor Correction, Front Panel Hot Swap Battery... | |
| IntelliPower Wide Range 85 to 265 VAC, 50/60Hz, Isolated, 2500VA, 2000W Double Conversion, Online Light Weight UPS with 120VAC, 60hz, Output, with 7 Lithium Iron Phosphate Hot Swap Battery Drawer,... | |
| Rugged Double Conversion High Temperature Isolated Auto Select 120/240 VAC Global Input & 120VAC Output On Line UPS System with Power Factor Correction and Hot Swappable Battery | |
| Rugged, Double Conversion, High Temperature, Isolated 120VAC Input & 120VAC Output On Line UPS System with Power Factor Correction for Industrial Applications. | |
| Rugged, Double Conversion, High Temperature, Isolated, Auto Select 120/240VAC Global Input & 240VAC Output Online UPS System with Power Factor Correction for Industrial Applications. | |
| Three-phase, 440 VAC at 60 Hz Input, Isolated, Double Conversion Rugged Frequency Converter with 2000 Watts at 24 VDC output to provide Power Conversion and Power Conditioning. | |
| Three-phase, 440 VAC at 60 Hz Input, Isolated, Double Conversion, Rugged UPS with 3500 Watts at 24 VDC output to provide Power Conversion and Power Conditioning. | |
| UPS 3000VA, 2400W, 115VAC 3Ph, 47-440Hz Input and 115VAC, FC60 Output, Double Conversion, Rugged, High Temperature, Isolated, On-line UPS with Power Factor Correction and External EBM | |
| UPS 4000VA, 3000W, Dual AC Input & 28VDC Input, 120VAC, 50/60Hz, Outputs, Double Conversion, Rugged, High Temperature, Isolated, On Line UPS System, Power Factor Correction, RS-232 Serial Communications. | |
| UPS, 2800VA, 2.1KW, 115 VAC 47-63 Hz Input, 115 VAC, 60 Hz Output, Frequency Changer, WRPFC, Power Factor Corrected, Rack Unit, 3U High x 17" Wide x 20.2" Deep (Excluding... | |
| Wide Range 85 to 270 VAC, 50/60 Hz Isolated Input, 2500 VA, 2000 W Double Conversion, On Line, Light-Weight UPS with 120 VAC, 60 Hz Output and a 7 Lithium... |