Auto-ranging 6.5 digit DMM
DCV, ACV, DCI, ACI, 2- and 4-wire ohms
Up to 2000 readings/sec over the backplane
FIFO Memory for continuous measurements
Two balanced differential isolated inputs
Up to 256,000 readings of on-board memory
Message or register data access
Min/max, limit features, math (y=mX+b)
High common mode rejection
VXIplug&play drivers
The VM2710A is a high-performance auto-ranging 6.5 digit multimeter that offers DCV, ACV, DCI, ACI, and 2- and 4-wire resistance measurements in a very small footprint. This DMM is designed for fast system throughput, with greater than 2000 readings/s across the backplane, unlike other 6.5 digit DMMs that only allow fast read rates into on-board memory. For applications that require multiple input monitoring, the VM2710A provides on-board limit checking and the option to generate VXIbus triggers if the input exceeds these limits. This approach further speeds system throughput by freeing up the VXIbus controller and backplane from having to continuously monitor these limits. Two differential isolated input channels are provided on the VM2710A to allow one channel to be connected directly to a scanning multiplexer, while the other can be brought directly out to a probe panel for manual test and debug of the unit under test, or precision measurements. This DMM belongs to the VMIP™ family of products which gives the user the added flexibility of combining it with other instruments, such as arbitrary waveform generators or counters, to create a multi-function C-size card. Because it is unnecessary to take up a complete VXIbus card slot for the DMM functionality, the VM2710A is the ideal choice for data acquisition and ATE.
- Auto-ranging 6.5 digit DMM
- DCV, ACV, DCI, ACI, 2- and 4-wire ohms
- Up to 2000 readings/sec over the backplane
- FIFO Memory for continuous measurements
- Two balanced differential isolated inputs
- Up to 256,000 readings of on-board memory
- Message or register data access
- Min/max, limit features, math (y=mX+b)
- High common mode rejection
- VXIplug&play drivers
The VM2710A is a high-performance auto-ranging 6.5 digit multimeter that offers DCV, ACV, DCI, ACI, and 2- and 4-wire resistance measurements in a very small footprint. This DMM is designed for fast system throughput, with greater than 2000 readings/s across the backplane, unlike other 6.5 digit DMMs that only allow fast read rates into on-board memory. For applications that require multiple input monitoring, the VM2710A provides on-board limit checking and the option to generate VXIbus triggers if the input exceeds these limits. This approach further speeds system throughput by freeing up the VXIbus controller and backplane from having to continuously monitor these limits.
Two differential isolated input channels are provided on the VM2710A to allow one channel to be connected directly to a scanning multiplexer, while the other can be brought directly out to a probe panel for manual test and debug of the unit under test, or precision measurements.
This DMM belongs to the VMIP™ family of products which gives the user the added flexibility of combining it with other instruments, such as arbitrary waveform generators or counters, to create a multi-function C-size card. Because it is unnecessary to take up a complete VXIbus card slot for the DMM functionality, the VM2710A is the ideal choice for data acquisition and ATE.