AMETEK Programmable Power Modular Instruments, VMIP (VXI) VM7004

Description
Up to 12 channels per single VXIbus C-size slot Message or register-based control Several resistance ranges from 0 ohm to 16M ohm On-board scan lists and triggering Four modes of operation Ideal for RTD or other sensor simulation SCPI compatible VXIplug&play drivers The VM7004 provides four independent channels of programmable resistors. It is designed for applications such as sensor simulation, process control, and ATE calibration. Three VM7004s can be accommodated in a single C-size card slot, giving the user up to 12 independent channels in a very small footprint. The VM7004 is part of the VMIP™ family of instruments and can be combined with up to two other modules to form a high-density VXIbus instrument that fully utilizes the capabilities of the VMIP™. For example, when combined with the VM2716A Scanning Voltmeter, current measurements can be made. Each resistance channel has a four-wire connection which eliminates connector and wiring resistance from critical measurements, maintaining the high accuracy of the VM7004. A four-wire monitor bus is provided giving access to any one of the four resistors at a single port. This feature can be used for station calibration and self-test, allowing the test station to make a four-wire resistance measurement of the programmed value. The monitor bus can also be paralleled across a large number of VM7004s, eliminating the need to add multiplexer switching to measure the resistors.
Request a Quote
Description
Up to 12 channels per single VXIbus C-size slot Message or register-based control Several resistance ranges from 0 ohm to 16M ohm On-board scan lists and triggering Four modes of operation Ideal for RTD or other sensor simulation SCPI compatible VXIplug&play drivers The VM7004 provides four independent channels of programmable resistors. It is designed for applications such as sensor simulation, process control, and ATE calibration. Three VM7004s can be accommodated in a single C-size card slot, giving the user up to 12 independent channels in a very small footprint. The VM7004 is part of the VMIP™ family of instruments and can be combined with up to two other modules to form a high-density VXIbus instrument that fully utilizes the capabilities of the VMIP™. For example, when combined with the VM2716A Scanning Voltmeter, current measurements can be made. Each resistance channel has a four-wire connection which eliminates connector and wiring resistance from critical measurements, maintaining the high accuracy of the VM7004. A four-wire monitor bus is provided giving access to any one of the four resistors at a single port. This feature can be used for station calibration and self-test, allowing the test station to make a four-wire resistance measurement of the programmed value. The monitor bus can also be paralleled across a large number of VM7004s, eliminating the need to add multiplexer switching to measure the resistors.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Instruments, VMIP (VXI) - VM7004 - AMETEK Programmable Power
San Diego, CA, United States
Modular Instruments, VMIP (VXI)
VM7004
Modular Instruments, VMIP (VXI) VM7004
Up to 12 channels per single VXIbus C-size slot Message or register-based control Several resistance ranges from 0 ohm to 16M ohm On-board scan lists and triggering Four modes of operation Ideal for RTD or other sensor simulation SCPI compatible VXIplug&play drivers The VM7004 provides four independent channels of programmable resistors. It is designed for applications such as sensor simulation, process control, and ATE calibration. Three VM7004s can be accommodated in a single C-size card slot, giving the user up to 12 independent channels in a very small footprint. The VM7004 is part of the VMIP™ family of instruments and can be combined with up to two other modules to form a high-density VXIbus instrument that fully utilizes the capabilities of the VMIP™. For example, when combined with the VM2716A Scanning Voltmeter, current measurements can be made. Each resistance channel has a four-wire connection which eliminates connector and wiring resistance from critical measurements, maintaining the high accuracy of the VM7004. A four-wire monitor bus is provided giving access to any one of the four resistors at a single port. This feature can be used for station calibration and self-test, allowing the test station to make a four-wire resistance measurement of the programmed value. The monitor bus can also be paralleled across a large number of VM7004s, eliminating the need to add multiplexer switching to measure the resistors.
  • Up to 12 channels per single VXIbus C-size slot
  • Message or register-based control
  • Several resistance ranges from 0 ohm to 16M ohm
  • On-board scan lists and triggering
  • Four modes of operation
  • Ideal for RTD or other sensor simulation
  • SCPI compatible
  • VXIplug&play drivers

The VM7004 provides four independent channels of programmable resistors. It is designed for applications such as sensor simulation, process control, and ATE calibration. Three VM7004s can be accommodated in a single C-size card slot, giving the user up to 12 independent channels in a very small footprint.
The VM7004 is part of the VMIP™ family of instruments and can be combined with up to two other modules to form a high-density VXIbus instrument that fully utilizes the capabilities of the VMIP™. For example, when combined with the VM2716A Scanning Voltmeter, current measurements can be made.
Each resistance channel has a four-wire connection which eliminates connector and wiring resistance from critical measurements, maintaining the high accuracy of the VM7004. A four-wire monitor bus is provided giving access to any one of the four resistors at a single port. This feature can be used for station calibration and self-test, allowing the test station to make a four-wire resistance measurement of the programmed value. The monitor bus can also be paralleled across a large number of VM7004s, eliminating the need to add multiplexer switching to measure the resistors.

Supplier's Site

Technical Specifications

  AMETEK Programmable Power
Product Category VME, VPX, and VXI Bus Interfaces and Adapters
Product Number VM7004
Product Name Modular Instruments, VMIP (VXI)
Technology VXI
Unlock Full Specs
to access all available technical data

Similar Products

Modular Instruments, VMIP (VXI) - VM9000 - AMETEK Programmable Power
Specs
Technology VXI
Interface to VME Bus
View Details
Modular Instruments, VMIP (VXI) - VM2710A - AMETEK Programmable Power
Specs
Technology VXI
Card Format 6U x 340 (C-Size)
Interface to VME Bus
View Details
Modular Instruments, VMIP (VXI) - VM1548 - AMETEK Programmable Power
Specs
Technology VXI
Card Format 6U x 340 (C-Size)
Interface to VME Bus
View Details
Modular Instruments, VMIP (VXI) - VM2603 - AMETEK Programmable Power
Specs
Technology VXI
Card Format 6U x 340 (C-Size)
Interface to VME Bus
View Details