AMETEK Programmable Power Datasheets for Three Phase Uninterruptible Power Supplies (UPS)

Three phase uninterruptible power supplies (UPS) operate in conjunction with existing electrical systems to provide power conditioning, back-up protection, and distribution for electronic equipment loads that use three-phase power. 
Three Phase Uninterruptible Power Supplies (UPS): Learn more

Product Name Notes
AMETEK Powervar FortaGrid Three-Phase (3PH) Rackmount UPS The AMETEK Powervar FortaGrid Three-Phase Rackmount UPS is a high-efficiency, rack-integrated power protection platform that delivers data center-grade performance in edge, micro data...
3000VA, 2700W, 440VAC 3Ph 60Hz Isolated Input, 220VAC 60Hz Output, Freq Changer, 12BHS (10.5Ah) EBM, 2U24.7,L16-20P AC Input Panel Mount, L6-30R AC Ouput Panel Mount, SNMP, 2 x 2 Anderson...
6.6KVA, 5.8KW Double Conversion On-Line Isolated 440V 3-Ph., 50/60Hz Input UPS with 220VAC, 1-Ph. 60Hz Output.
6600VA, 5800W, 440 VAC 3Ph 60Hz Isolated Input, 220 VAC 1Ph 60Hz Output, Freq Changer, 4U26, L16 20P, L6 30R, SNMP, w/ Anderson EBP, Double Conversion, Rugged, High Temperature, On...
Three-phase, 440 VAC at 60 Hz Input, Isolated, Double Conversion Rugged Frequency Converter with 2000 Watts at 24 VDC output to provide Power Conversion and Power Conditioning.
Three-phase, 440 VAC at 60 Hz Input, Isolated, Double Conversion, Rugged UPS with 3500 Watts at 24 VDC output to provide Power Conversion and Power Conditioning.
UPS 3000VA, 2400W, 115VAC 3Ph, 47-440Hz Input and 115VAC, FC60 Output, Double Conversion, Rugged, High Temperature, Isolated, On-line UPS with Power Factor Correction and External EBM