AMETEK Programmable Power Datasheets for Data Acquisition Systems and Instruments

Data acquisition systems and instruments collect, digitize, and process multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes.
Data Acquisition Systems and Instruments: Learn more

Product Name Notes
16-Channel isolated high voltage measurement instrument 24-bit SAR ADC per Channel 128k samples/second/chann el sample rate 1000V channel-channel isolation 500V channel-ground isolation Input voltage ranges peak: ±420V/±10V/±1V Data logger acquisition...
16 thermocouple channels, 32 voltage channels Very high-performance thermocouple measurements, <0.3° C accuracy Supports all thermocouple types Built in cold junction compensation, open transducer detection, self-test and self-calibration Supports wide...
16-Channel capacity Mix and match transducer types on a per-channel basis Supports wide range of static measurements and transducer types including thermocouples, RTDs, thermistors, strain gauge, pressure transducers, etc. using...
24-bit, delta-sigma ADC, simultaneous sampling Programmable Sample Rate up to 128kSPS Full, Half & Quarter Bridge with 120Ω, 350Ω & 1kΩ bridge completion Voltage Excitation: 0.5V to 10V Current Excitation:...
32 thermocouple channels, 16 voltage channels Very high-performance thermocouple measurements, <0.3° C accuracy Supports all thermocouple types Built in cold junction compensation, open transducer detection, self-test and self-calibration Supports wide...
48 thermocouple and voltage channels Very high-performance thermocouple measurements, <0.3° C accuracy Supports all thermocouple types 10-34 V DC powered with extended temperature range for harsh testing in harsh environments.
48 thermocouple and voltage channels Very high-performance thermocouple measurements, <0.3° C accuracy Supports all thermocouple types Built-in cold junction compensation, open transducer detection, self-test and self-calibration Supports wide range of...
48 thermocouple channels Very high-performance thermocouple measurements, <0.3° C accuracy Supports all thermocouple types Built in cold junction compensation, open transducer detection, self-test and self-calibration Signal conditioning configurable on a...
48 voltage channels Supports wide range of static measurements and transducer types including thermocouples, RTDs, thermistors, strain gauge, pressure transducers, etc. using EX10SC signal conditioning modules Signal conditioning configurable on...
Supports quarter-bridge (120, 350Oor user defined), half-bridge or full-bridge 24-bit ADCs, sampling rates up to 25 kSa/s Built in programmable differential excitation -8V to 8V Built in selectable bridge completion...
Typical accuracies of ±0.20°C 16-channel isolated universal thermocouple/voltage inputs Power over Ethernet+ (PoE+) 20K samples/second/chann el sample rate 24-bit ADC per channel 500 V channel-ground isolation 1000 V channel-channel isolation...