AMETEK Programmable Power Modular Instruments, VMIP (VXI) VM7510

Description
Precision DC reference facilitates digitizer calibration On-board programmable switch reduces need for external system cabling Simplified programming using word-serial commands Programmable polarity for dc reference Mix/match with up to two VMIP series instruments in a single VXI slot The VM7510 is a precision DC voltage standard which is designed to be used in conjunction with high-performance digitizers, such as the VM2601 family, to facilitate calibration with a test system. The VM7510 provides a precision +/- 0.5 V signal which can be used as the DC reference during calibration to provide a higher level of accuracy than typical specifications. An on-board precision switch provides the flexibility to allow users to select between the measurement input, the internal DC source, or an external AC calibration source without the need for external signal routing or cabling. As part of VTI’s VMIP series of modular instruments, the VM7510 can be combined with up to two other measurement or stimulus functions to provide a flexible high-performance instrument in a single “C”-size VXI slot. For example, the VM7510 can be integrated with the VM2601, 80 MSa/s digitzer and VM2164, 200 MHz dual counter/timer on a VM9000 carrier, to provide a versatile, high-performance measurement system on a standard VXI module.
Request a Quote
Description
Precision DC reference facilitates digitizer calibration On-board programmable switch reduces need for external system cabling Simplified programming using word-serial commands Programmable polarity for dc reference Mix/match with up to two VMIP series instruments in a single VXI slot The VM7510 is a precision DC voltage standard which is designed to be used in conjunction with high-performance digitizers, such as the VM2601 family, to facilitate calibration with a test system. The VM7510 provides a precision +/- 0.5 V signal which can be used as the DC reference during calibration to provide a higher level of accuracy than typical specifications. An on-board precision switch provides the flexibility to allow users to select between the measurement input, the internal DC source, or an external AC calibration source without the need for external signal routing or cabling. As part of VTI’s VMIP series of modular instruments, the VM7510 can be combined with up to two other measurement or stimulus functions to provide a flexible high-performance instrument in a single “C”-size VXI slot. For example, the VM7510 can be integrated with the VM2601, 80 MSa/s digitzer and VM2164, 200 MHz dual counter/timer on a VM9000 carrier, to provide a versatile, high-performance measurement system on a standard VXI module.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Instruments, VMIP (VXI) - VM7510 - AMETEK Programmable Power
San Diego, CA, United States
Modular Instruments, VMIP (VXI)
VM7510
Modular Instruments, VMIP (VXI) VM7510
Precision DC reference facilitates digitizer calibration On-board programmable switch reduces need for external system cabling Simplified programming using word-serial commands Programmable polarity for dc reference Mix/match with up to two VMIP series instruments in a single VXI slot The VM7510 is a precision DC voltage standard which is designed to be used in conjunction with high-performance digitizers, such as the VM2601 family, to facilitate calibration with a test system. The VM7510 provides a precision +/- 0.5 V signal which can be used as the DC reference during calibration to provide a higher level of accuracy than typical specifications. An on-board precision switch provides the flexibility to allow users to select between the measurement input, the internal DC source, or an external AC calibration source without the need for external signal routing or cabling. As part of VTI’s VMIP series of modular instruments, the VM7510 can be combined with up to two other measurement or stimulus functions to provide a flexible high-performance instrument in a single “C”-size VXI slot. For example, the VM7510 can be integrated with the VM2601, 80 MSa/s digitzer and VM2164, 200 MHz dual counter/timer on a VM9000 carrier, to provide a versatile, high-performance measurement system on a standard VXI module.
  • Precision DC reference facilitates digitizer calibration
  • On-board programmable switch reduces need for external system cabling
  • Simplified programming using word-serial commands
  • Programmable polarity for dc reference
  • Mix/match with up to two VMIP series instruments in a single VXI slot

The VM7510 is a precision DC voltage standard which is designed to be used in conjunction with high-performance digitizers, such as the VM2601 family, to facilitate calibration with a test system. The VM7510 provides a precision +/- 0.5 V signal which can be used as the DC reference during calibration to provide a higher level of accuracy than typical specifications. An on-board precision switch provides the flexibility to allow users to select between the measurement input, the internal DC source, or an external AC calibration source without the need for external signal routing or cabling.
As part of VTI’s VMIP series of modular instruments, the VM7510 can be combined with up to two other measurement or stimulus functions to provide a flexible high-performance instrument in a single “C”-size VXI slot. For example, the VM7510 can be integrated with the VM2601, 80 MSa/s digitzer and VM2164, 200 MHz dual counter/timer on a VM9000 carrier, to provide a versatile, high-performance measurement system on a standard VXI module.

Supplier's Site

Technical Specifications

  AMETEK Programmable Power
Product Category VME, VPX, and VXI Bus Interfaces and Adapters
Product Number VM7510
Product Name Modular Instruments, VMIP (VXI)
Technology VXI
Unlock Full Specs
to access all available technical data

Similar Products

Modular Instruments, VMIP (VXI) - VM1548 - AMETEK Programmable Power
Specs
Technology VXI
Card Format 6U x 340 (C-Size)
Interface to VME Bus
View Details
Modular Instruments, VMIP (VXI) - VM2716A - AMETEK Programmable Power
Specs
Technology VXI
Card Format 6U x 340 (C-Size)
Interface to VME Bus
View Details
Modular Instruments, VMIP (VXI) - VM4016 - AMETEK Programmable Power
Specs
Technology VXI
Card Format 6U x 340 (C-Size)
Interface to VME Bus
View Details
Modular Instruments, VMIP (VXI) - VM2602 - AMETEK Programmable Power
Specs
Technology VXI
Card Format 6U x 340 (C-Size)
Interface to VME Bus
View Details