AMETEK Programmable Power Datasheets for Lead Acid Batteries
Lead acid batteries are made up of plates, lead, and lead oxide with a 35% sulfuric acid and 65% water electrolyte solution.
Lead Acid Batteries: Learn more
| Product Name | Notes |
|---|---|
| EBM with 1 String of 6 Batteries, 2U20.5, Aluminum, Cir Mil connector. | |
| EBM with 108V 2 strings of 8 batteries in a 2U, 24-inch-deep enclosure. | |
| EBM with 2 Strings of 7 each Lead-Acid Batteries with a hot swap drawer in a 2U enclosure. | |
| EBM with 2 strings of 8 ea. 12VHX50 Lead Acid Batteries-Fixed Bracket in Base Line version in a 3U enclosure. | |
| EBM with 2 Strings of CSB 12580 Lead Acid, 2U20.5, in a 2U aluminum enclosure. | |
| EBM with 2 strings one string of 6ea and one string of 8ea 12V8.5Ah batteries in a 2U enclosure. | |
| EBM with 9 lead acid batteries in a 2U enclosure. | |
| EBM with Lead Acid Batteries, 108 VDC, 10.5 Ah in a 2U enclosure. | |
| External battery module (EBM) with 2 strings of 8 ea. 12VHX50 lead acid batteries and two hot swap drawers in a 3U enclosure. | |
| External battery module (EBM) with 4 each 12V10.5Ah battery, 48 VDC Nominal, Hot Swap in a 2U enclosure. | |
| External Battery Module w/ 2 Strings of 10 each, 12V9.6A LiFePO4 Batteries in a 3U enclosure. | |
| External Battery Module w/ 2 strings of 7 Batteries (14 Total) in 2-24” D Enclosure. | |
| External battery module with 2 Strings of 5 each 8.5AH batteries in a 2U enclosure. | |
| External battery module with 2 Strings of 5 each 8.5AH batteries. | |
| External battery module with 2strings of 8 ea. 12HX50 lead acid batteries and 2 Hot Swap drawers in a 3U enclosure. | |
| External battery module with 4 each 12V10.5Ah battery, 48 VDC Nominal, Hot Swap drawer in a 2U enclosure. | |
| External Battery Module with 54 Cyclon E-cell Batteries in a 2U enclosure. | |
| External Battery Module with each 12V10.5AH batteries in a 2U enclosure. | |
| External battery module with minimum battery run time of 30 minutes @ 960W | |
| External battery module, 96V, 1 String, 8 (9.0Ah) Pb Acid Batteries Per String, Fixed, 2U24, Aluminum, Locking Anderson. | |
| External Battery Module, with 2 Hot Swap Drawers, 1 String of 12 Ea 12V 10Ah Lead Acid Batteries per Hot Swap Drawer, Total of 24 Batteries, in a 3U27.27" Deep... | |
| External battery module: 96V, 2 Single Strings, 8 (14Ah) Batteries Per String, 2 x Hot Swap, 3U27, Aluminum, 2 2X2 Anderson. | |
| External battery pack with 2 strings of 8 ea. 12VHX50 lead acid batteries and two hot swap drawers in a 3U enclosure. |