AMETEK Programmable Power Datasheets for CompactPCI Switches and PXI Switches
CompactPCI switches and PXI switches are used in industrial systems to connect test points or devices to instruments for the purpose of testing, measuring or monitoring the system.
CompactPCI Switches and PXI Switches: Learn more
| Product Name | Notes |
|---|---|
| (1) 1x128, 1-wire multiplexer, fixed 300 VAC / 300 VDC 2 A Switching / Carrying Embedded Virtual Schematic Capacitive Discharge Relays Configurable Internal Bussing Relays Relay Cycle Count Odometer Extensive... | |
| (1) 1x152, 1-wire multiplexer, fixed 300 VAC / 300 VDC 2 A Switching / Carrying Embedded Virtual Schematic Capacitive Discharge Relays Configurable Internal Bussing Relays Relay Cycle Count Odometer Extensive... | |
| (1) 1X16 COAX MUXES Non-Blocking Configuration Bandwidth > 3.5 GHz (configuration specific) 250 VAC / 220 VDC 2A Switching Current Embedded Virtual Schematic Relay Cycle Count Odometer High Density Single-Slot... | |
| (1) 1X32 COAX MUX Non-blocking Configuration Bandwidth > 2 GHz (configuration specific) 250 VAC / 220 VDC 2A Switching Current Embedded Virtual Schematic Relay Cycle Count Odometer The VTI SMX-6xxx... | |
| (1) 1X32 COAX MUX Non-Blocking Configuration Bandwidth > 3.5 GHz (configuration specific) 250 VAC / 220 VDC 2A Switching Current Embedded Virtual Schematic Relay Cycle Count Odometer High Density Single-Slot... | |
| (1) 1x64, 2-wire multiplexer, fixed 300 VAC / 300 VDC 2 A Switching / Carrying Embedded Virtual Schematic Capacitive Discharge Relays Configurable Internal Bussing Relays Relay Cycle Count Odometer Extensive... | |
| (1) 1x76, 2-wire multiplexer, fixed 300 VAC / 300 VDC 2 A Switching / Carrying Embedded Virtual Schematic Capacitive Discharge Relays Configurable Internal Bussing Relays Relay Cycle Count Odometer Extensive... | |
| (1) 4X4 COAX MATRIX Non-blocking Configuration Bandwidth > 2 GHz (configuration specific) 250 VAC / 220 VDC 2A Switching Current Embedded Virtual Schematic Relay Cycle Count Odometer The VTI SMX-6xxx... | |
| (1) 4x40 2-wire Matrices 300 VAC / 300 VDC 2 A Switching / Carrying Embedded Virtual Schematic Capacitive Discharge Relays Configurable Internal Bussing Relays Relay Cycle Count Odometer Extensive End-to-End... | |
| (1) 8x20 2-wire Matrix 300 VAC / 300 VDC 2 A Switching / Carrying Embedded Virtual Schematic Capacitive Discharge Relays Configurable Internal Bussing Relays Relay Cycle Count Odometer Extensive End-to-End... | |
| (10) 1X4 COAX MUXES Non-Blocking Configuration Bandwidth > 3.5 GHz (configuration specific) 250 VAC / 220 VDC 2A Switching Current Embedded Virtual Schematic Relay Cycle Count Odometer High Density Single-Slot... | |
| (10) SPDT Large switching capacity in a small footprint Switch up to 16 A current - highest in its class High breakdown voltage (1,000 V rms between open contacts) Ideal... | |
| (2) 1X16 COAX MUXES Non-Blocking Configuration Bandwidth > 3.5 GHz (configuration specific) 250 VAC / 220 VDC 2A Switching Current Embedded Virtual Schematic Relay Cycle Count Odometer High Density Single-Slot... | |
| (2) 1x32, 2-wire multiplexer, fixed 300 VAC / 300 VDC 2 A Switching / Carrying Embedded Virtual Schematic Capacitive Discharge Relays Configurable Internal Bussing Relays Relay Cycle Count Odometer Extensive... | |
| (2) 1x38, 2-wire multiplexer, fixed 300 VAC / 300 VDC 2 A Switching / Carrying Embedded Virtual Schematic Capacitive Discharge Relays Configurable Internal Bussing Relays Relay Cycle Count Odometer Extensive... | |
| (2) 1x38, 2-wire multiplexer, fully configurable High density 300V/2A multiplexer Instrument Grade performance, 34 MHz bandwidth and -70 dB crosstalk at 100 kHz maximizes signal integrity and allows precision measurement... | |
| (2) 1x64, 1-wire multiplexer, fixed 300 VAC / 300 VDC 2 A Switching / Carrying Embedded Virtual Schematic Capacitive Discharge Relays Configurable Internal Bussing Relays Relay Cycle Count Odometer Extensive... | |
| (2) 1x76, 1-wire multiplexer, fixed 300 VAC / 300 VDC 2 A Switching / Carrying Embedded Virtual Schematic Capacitive Discharge Relays Configurable Internal Bussing Relays Relay Cycle Count Odometer Extensive... | |
| (2) 1X8 COAX MUXES Non-Blocking Configuration Bandwidth > 3.5 GHz (configuration specific) 250 VAC / 220 VDC 2A Switching Current Embedded Virtual Schematic Relay Cycle Count Odometer High Density Single-Slot... | |
| (2) 4x20 2-wire Matrices 300 VAC / 300 VDC 2 A Switching / Carrying Embedded Virtual Schematic Capacitive Discharge Relays Configurable Internal Bussing Relays Relay Cycle Count Odometer Extensive End-to-End... | |
| (2) 8x10 2-wire Matrices 300 VAC / 300 VDC 2 A Switching / Carrying Embedded Virtual Schematic Capacitive Discharge Relays Configurable Internal Bussing Relays Relay Cycle Count Odometer Extensive End-to-End... | |
| (4) 1x16, 2-wire multiplexer, fixed 300 VAC / 300 VDC 2 A Switching / Carrying Embedded Virtual Schematic Capacitive Discharge Relays Configurable Internal Bussing Relays Relay Cycle Count Odometer Extensive... | |
| (4) 1X8 COAX MUXES Non-Blocking Configuration Bandwidth > 3.5 GHz (configuration specific) 250 VAC / 220 VDC 2A Switching Current Embedded Virtual Schematic Relay Cycle Count Odometer High Density Single-Slot... | |
| (4) 4x10 2-wire Matrices 300 VAC / 300 VDC 2 A Switching / Carrying Embedded Virtual Schematic Capacitive Discharge Relays Configurable Internal Bussing Relays Relay Cycle Count Odometer Extensive End-to-End... | |
| (4) 4x10, 2-wire, fully configurable Can be even configured as Dual (8x10) or Single (8x10) Switch up to 300V, 2A - highest at this density in its class Highest-performance matrix... | |
| (5) 1X4 COAX MUXES Non-Blocking Configuration Bandwidth > 3.5 GHz (configuration specific) 250 VAC / 220 VDC 2A Switching Current Embedded Virtual Schematic Relay Cycle Count Odometer High Density Single-Slot... | |
| (50) SPDT/Form C 300 VAC / 300 VDC 2 A Switching / Carrying Embedded Virtual Schematic Relay Cycle Count Odometer Extensive End-to-End Signal Path Shielding The VTI SMX-5xxx Series of... | |
| (8) 1x8, 2-wire multiplexer, fixed 300 VAC / 300 VDC 2 A Switching / Carrying Embedded Virtual Schematic Capacitive Discharge Relays Configurable Internal Bussing Relays Relay Cycle Count Odometer Extensive... | |
| (8) 1x8, 2-wire multiplexer, fully configurable 300 VAC / 300 VDC 2 A Switching / Carrying Embedded Virtual Schematic Capacitive Discharge Relays Configurable Internal Bussing Relays Relay Cycle Count Odometer... | |
| (80) SPST/Form A Can be mixed and matched to create application specific configurations Ideal for general purpose switching of up to 300V (AC/DC) or 2A Can be used to switch... | |
| 1-PXIe slot microwave switch; with dual SPDT; 18, 26.5, 40, 50, or 67 GHz Microwave building blocks pluggable from the front for simplified servicing Built in web-based soft front panel... | |
| 1-PXIe slot microwave switch; with single SPDT; 18, 26.5, 40, 50, or 67 GHz Microwave building blocks pluggable from the front for simplified servicing Built in web-based soft front panel... | |
| 2-PXIe slot microwave switch; with dual SP4T; 6, 26.5 or 40 GHz Microwave building blocks pluggable from the front for simplified servicing Built in web based soft front panel automatically... | |
| 2-PXIe slot microwave switch; with dual SP6T; 6, 26.5 or 40 GHz Microwave building blocks pluggable from the front for simplified servicing Built in web based soft front panel automatically... | |
| 2-PXIe slot microwave switch; with dual Transfer switch; 26.5, 40 or 50 GHz Microwave building blocks pluggable from the front for simplified servicing Built in web based soft front panel... | |
| 2-PXIe slot microwave switch; with four SPDT; 18, 26.5, 40, 50, or 67 GHz Microwave building blocks pluggable from the front for simplified servicing Built in web-based soft front panel... | |
| 2-PXIe slot microwave switch; with single SP4T; 6, 26.5 or 40 GHz Microwave building blocks pluggable from the front for simplified servicing Built in web based soft front panel automatically... | |
| 2-PXIe slot microwave switch; with single SP6T; 6, 26.5 or 40 GHz Microwave building blocks pluggable from the front for simplified servicing Built in web based soft front panel automatically... | |
| 2-PXIe slot microwave switch; with single Transfer switch; 26.5, 40 or 50 GHz Microwave building blocks pluggable from the front for simplified servicing Built in web based soft front panel... | |
| 2-PXIe slot microwave switch; with three SP4T; 6, 26.5 or 40 GHz Microwave building blocks pluggable from the front for simplified servicing Built in web based soft front panel automatically... | |
| 2-PXIe slot microwave switch; with three SP6T; 6, 26.5 or 40 GHz Microwave building blocks pluggable from the front for simplified servicing Built in web based soft front panel automatically... | |
| 2-PXIe slot microwave switch; with three SPDT; 18, 26.5, 40, 50, or 67 GHz Microwave building blocks pluggable from the front for simplified servicing Built in web-based soft front panel... |