AMETEK Programmable Power Modular Instruments, VMIP (VXI) VM2602

Description
The industry's first differential 14-bit DSO and frequency domain digitizer 40 MHz bandwidth - ideal for IF and HF frequencies Up to 40 MSa/s sample rate with pre and post trigger capability 16 MSa memory standard / 32 MSa memory optional Software selectable low pass filter Automatic pulse parameter measurements Up to three independent channels per C-size card Auto re-arm capability for storing multiple waveforms with pre-trigger data Sleep mode reduces power consumption when not in use Dual channel synchronization for precise I/Q sampling The model VM2602 is the industry's first high-resolution, high-speed digitizer. Designed as a waveform digitizer (DSO), it has a true differential or single-ended 14-bit input (channel A), and a frequency domain digitizer (IF receiver) with a dedicated RF input channel (channel B). The VM2601/2/3 all have built-in automatic test functions, making them ideal for applications in medical, automotive, semiconductor, avionics, and communications test. These are message-based devices, with SCPI command sets, allowing for ease of programming, but also providing direct register access for fast data throughput. A robust VXIplug&play driver is provided to further simplify programming tasks. This module is part of the VMIP™ family of instruments and can be combined with up to two other modules (i.e., 6.5 digit DMM, 50 MSa/s AWG, 1 ns counter/timer) to form a high-density VXIbus instrument. Three VM2601/2/3s can be installed in a single-wide C-size module giving 3 independent 80 MSa/s digitizer channels.
Request a Quote
Description
The industry's first differential 14-bit DSO and frequency domain digitizer 40 MHz bandwidth - ideal for IF and HF frequencies Up to 40 MSa/s sample rate with pre and post trigger capability 16 MSa memory standard / 32 MSa memory optional Software selectable low pass filter Automatic pulse parameter measurements Up to three independent channels per C-size card Auto re-arm capability for storing multiple waveforms with pre-trigger data Sleep mode reduces power consumption when not in use Dual channel synchronization for precise I/Q sampling The model VM2602 is the industry's first high-resolution, high-speed digitizer. Designed as a waveform digitizer (DSO), it has a true differential or single-ended 14-bit input (channel A), and a frequency domain digitizer (IF receiver) with a dedicated RF input channel (channel B). The VM2601/2/3 all have built-in automatic test functions, making them ideal for applications in medical, automotive, semiconductor, avionics, and communications test. These are message-based devices, with SCPI command sets, allowing for ease of programming, but also providing direct register access for fast data throughput. A robust VXIplug&play driver is provided to further simplify programming tasks. This module is part of the VMIP™ family of instruments and can be combined with up to two other modules (i.e., 6.5 digit DMM, 50 MSa/s AWG, 1 ns counter/timer) to form a high-density VXIbus instrument. Three VM2601/2/3s can be installed in a single-wide C-size module giving 3 independent 80 MSa/s digitizer channels.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Instruments, VMIP (VXI) - VM2602 - AMETEK Programmable Power
San Diego, CA, United States
Modular Instruments, VMIP (VXI)
VM2602
Modular Instruments, VMIP (VXI) VM2602
The industry's first differential 14-bit DSO and frequency domain digitizer 40 MHz bandwidth - ideal for IF and HF frequencies Up to 40 MSa/s sample rate with pre and post trigger capability 16 MSa memory standard / 32 MSa memory optional Software selectable low pass filter Automatic pulse parameter measurements Up to three independent channels per C-size card Auto re-arm capability for storing multiple waveforms with pre-trigger data Sleep mode reduces power consumption when not in use Dual channel synchronization for precise I/Q sampling The model VM2602 is the industry's first high-resolution, high-speed digitizer. Designed as a waveform digitizer (DSO), it has a true differential or single-ended 14-bit input (channel A), and a frequency domain digitizer (IF receiver) with a dedicated RF input channel (channel B). The VM2601/2/3 all have built-in automatic test functions, making them ideal for applications in medical, automotive, semiconductor, avionics, and communications test. These are message-based devices, with SCPI command sets, allowing for ease of programming, but also providing direct register access for fast data throughput. A robust VXIplug&play driver is provided to further simplify programming tasks. This module is part of the VMIP™ family of instruments and can be combined with up to two other modules (i.e., 6.5 digit DMM, 50 MSa/s AWG, 1 ns counter/timer) to form a high-density VXIbus instrument. Three VM2601/2/3s can be installed in a single-wide C-size module giving 3 independent 80 MSa/s digitizer channels.
  • The industry's first differential 14-bit DSO and frequency domain digitizer
  • 40 MHz bandwidth - ideal for IF and HF frequencies
  • Up to 40 MSa/s sample rate with pre and post trigger capability
  • 16 MSa memory standard / 32 MSa memory optional
  • Software selectable low pass filter
  • Automatic pulse parameter measurements
  • Up to three independent channels per C-size card
  • Auto re-arm capability for storing multiple waveforms with pre-trigger data
  • Sleep mode reduces power consumption when not in use
  • Dual channel synchronization for precise I/Q sampling

The model VM2602 is the industry's first high-resolution, high-speed digitizer. Designed as a waveform digitizer (DSO), it has a true differential or single-ended 14-bit input (channel A), and a frequency domain digitizer (IF receiver) with a dedicated RF input channel (channel B). The VM2601/2/3 all have built-in automatic test functions, making them ideal for applications in medical, automotive, semiconductor, avionics, and communications test. These are message-based devices, with SCPI command sets, allowing for ease of programming, but also providing direct register access for fast data throughput. A robust VXIplug&play driver is provided to further simplify programming tasks.
This module is part of the VMIP™ family of instruments and can be combined with up to two other modules (i.e., 6.5 digit DMM, 50 MSa/s AWG, 1 ns counter/timer) to form a high-density VXIbus instrument. Three VM2601/2/3s can be installed in a single-wide C-size module giving 3 independent 80 MSa/s digitizer channels.

Supplier's Site

Technical Specifications

  AMETEK Programmable Power
Product Category VME, VPX, and VXI Bus Interfaces and Adapters
Product Number VM2602
Product Name Modular Instruments, VMIP (VXI)
Technology VXI
Unlock Full Specs
to access all available technical data

Similar Products

Modular Instruments, VMIP (VXI) - VM2601 - AMETEK Programmable Power
Specs
Technology VXI
Card Format 6U x 340 (C-Size)
Interface to VME Bus
View Details
Modular Instruments, VMIP (VXI) - VM2164 - AMETEK Programmable Power
Specs
Technology VXI
Card Format 6U x 340 (C-Size)
Interface to VME Bus
View Details
Modular Instruments, VMIP (VXI) - VM4016 - AMETEK Programmable Power
Specs
Technology VXI
Card Format 6U x 340 (C-Size)
Interface to VME Bus
View Details
Modular Instruments, VMIP (VXI) - VM4018 - AMETEK Programmable Power
Specs
Technology VXI
Card Format 6U x 340 (C-Size)
Interface to VME Bus
View Details