AMETEK Programmable Power Datasheets for VME, VPX, and VXI Switches
VME, VPX and VXI switches are used to connect test points or devices to instruments for testing, measuring, or monitoring. They provide a variety of switching and routing functions for test systems based upon the VME, VPX, and VXI standards.
VME, VPX, and VXI Switches: Learn more
| Product Name | Notes |
|---|---|
| 10 SPST 60VDC, 20 A DC solid state relays Unlimited relay life cycles with solid state relays Provides for hot and cold power switching Can handle in-rush currents of < | |
| 16 independent 16-bit D/A converters per module Up to 32 channels per single VXI slot, 96 channels in two slots 400 Hz outputs programmable per channel 0 – 70 V... | |
| 24 independent 16-bit D/A converters per module Up to 48 channels per single VXI slot, 144 channels in two slots Programmable outputs per channel 0 – 35 V DC Mix... | |
| 50 Ohm On-board Self-termination Installed SMB Male Connectors for High Performance Greater than 1.8GHz Bandwidths with Excellent Crosstalk and Isolation 10W Maximum Switching Power Can be Mixed and Matched to... | |
| 500V DC Operation in a Small Footprint with Controlled Impedance Up to 144 Channels in Two VXI Card Slots SPST Relays can be Paired to Configure 12 DPST Relays per... | |
| 96 digital lines configurable as either input or output Five available power supply rails for custom designs Mix and match with standard SMIP switching and digital I/O modules to create... | |
| Fail-safe Interrupt Input on Front Panels for Emergency Safety Conditions All Cards have Built-in Shield Planes to Improve Signal Integrity Ideal for 5A General Purpose Switching SPDT Relays can be... | |
| Fail-safe Interrupt Input on Front Panels for Emergency Safety Conditions All Cards have Built-in Shield Planes to Improve Signal Integrity Ideal for 5A General Purpose Switching SPST Relays can be... | |
| Greater than 1.8GHz Bandwidths with Excellent Crosstalk and Isolation SMB Male Connectors for High Performance 10W Maximum Switching Power Can be Mixed and Matched to Create Application-specific Configurations Ideal for... | |
| Greater than 250 MHz bandwidth Very high-density (Two 1x16 Muxes) 500 V switching capability Ideal for differential coaxial switching Star configurations allow any channel to be connected to any other... | |
| Greater than 500MHz Bandwidths with Excellent Crosstalk and Isolation High-density 75 ohms Switching Ideal for General Purpose Telecommunication and Video Applications Can be Mixed and Matched to Create Application Specific... | |
| Greater than 500MHz Bandwidths with Excellent Crosstalk and Isolation Star Configurations Allow any Channel to be Connected to any other Channel Ideal for General Purpose RF Switching with High Signal... | |
| Greater than 900MHz Bandwidths with Excellent Crosstalk and Isolation Can be Mixed and Matched to Create Application Specific Configurations Ideal for General Purpose RF Switching with High Signal Fidelity No... | |
| High channel counts - up to 156 SP4T relays in two VXIbus card slots Can be mixed and matched to create application specific configurations Ideal for general purpose switching 26... | |
| High channel counts - up to 300 SPDT relays in two VXIbus card slots Can be mixed and matched to create application specific configurations Ideal for general purpose switching SPDT... | |
| High channel counts - up to 480 SPST relays in two VXIbus card slots Can be mixed and matched to create application specific configurations Ideal for general purpose switching SPST... | |
| High Current Switching Capacity High Breakdown Voltage (1,500V rms between open contacts) Ideal for Switching AC or DC Power Supplies and High Current Sources The SMP2012, 30A switch module is... | |
| High Switching Capacity High Breakdown Voltage (1,500 Vrms between open contacts) Ideal for Switching AC or DC Power Supplies and High Current Sources Fail-safe Interrupt Input on Front Panels for... | |
| High-density Multiplexing/Scannin g (1x768 in a VXI Double-slot) High Voltage and Current Carrying Capabilities Extensive Signal Shielding Employed on PCBs for Excellent Signal Fidelity Break-Before-Make (BBM) and Make-Before-Break (MBB) Accomplished... | |
| High-density Multiplexing/Scannin g Built-in Configuration Relays Expand the 1x5 Multiplexer Building Blocks Extensive Signal Shielding Employed on PCBs for Excellent Signal Fidelity Break-Before-Make (BBM) and Make-Before-Break (MBB) Accomplished in Hardware,... | |
| High-density mutiplexing/scanning (1x768 in a VXI Double-slot) Built-in Configuration Relays Expand the 1x16 Multiplexer Building Blocks Extensive Signal Shielding Employed on PCBs for Excellent Signal Fidelity Break-Before-Make (BBM) and Make-Before-Break... | |
| High-density Mutiplexing/Scanning (1x768 in a VXI Double-slot) Built-in Configuration Relays Expand the 1x16 Multiplexer Building Blocks Internal Capacitive Discharge Relays keep High Voltages from Disturbing Sensitive Measurement Points Extensive Signal... | |
| High-density RF Tree (1x31) Can be Mixed and Matched with Combiners/Splitters and other SMIPII Nodules to Create Application Specific Configurations No Unterminated Stub Effects 10W Maximum Switching Power Excellent Crosstalk... | |
| High-density, High-voltage Multiplexer/Scanner (1x288 in a VXI Double-slot) Built-in Configuration Relays Expand the 1x24 Multiplexer Building Blocks Ideal for Hipot, Cable Breakdown, Source-Measure-Unit and Power Supply Switching Extensive Signal Shielding... | |
| Highest Density 2-wire Matrix Available on the Market (4x216 in 2 VXIbus Slots) Extensive Signal Shielding Employed on PCBs for Excellent Signal Fidelity 2A Switching per Path 1 (4x36) 2-wire... | |
| Highest Density 2-wire Matrix Available on the Market (4x216 in 2 VXIbus Slots) Extensive Signal Shielding Employed on PCBs for Excellent Signal Fidelity Matrices Built up Using 4x4 Building Blocks... | |
| Highest Density RF Switches & Matrices Ideal for General Purpose RF Switching with High Signal Fidelity and Total System Bandwidths > 1.3 GHz Can be Mixed and Matched to Create... | |
| Holds up to 2 SMP switch modules Switch Modules can be mixed and matched for flexibility and density For maintainability and upgrades in the field, all switch modules are removable... | |
| Holds up to 6 SMP switch modules Switch Modules can be mixed and matched for flexibility and density For maintainability and upgrades in the field, all switch modules are removable... | |
| Ideal for Instrument Matrix Switching Front Panel Expandability to Larger Matrix Configurations 1A Switching per Path 50 Ohm Characteristic Impedance Extensive Shielding Employed on PCB's for Excellent Signal Fidelity VXI... | |
| Ideal for Instrument Matrix Switching High Voltage and Current Handling Capabilities 2A Switching per Path 50 Ohm Characteristic Impedance Extensive Shielding Employed on PCB’s for Excellent Signal Fidelity VXIplug&play... | |
| Ideal for Unit Under Test Loading or Simulation 5 Watt High-density Programmable Load Module Wide Resistance Range from 0.5 ohm to 1.5 M ohm 0.1 ohm Step Size Over-voltage, Over-current,... | |
| Large Switching Capacity in a Small Footprint High Breakdown Voltage (1,000 Vrms between open contacts) Ideal for Switching AC or DC Power Supplies and Current Sources Fail-safe Interrupt Input on... | |
| Large Switching Capacity in a Small Footprint High Breakdown Voltage (2,000 Vrms between open contacts) Shielded Coaxial Signal Paths Improve Signal Integrity 75 Ohm Impedance for Communications Applications Fail-safe Interrupt... | |
| Twelve Groups of 8 I/O Bits Each Up to 192 Channels per Single VXIbus C-size Slot Register-based Data Access for Fast Data Throughput SMIPII™ Memory used for Memory... |