AMETEK Programmable Power Datasheets for Solar Simulators and Light Sources

Solar simulators and light sources produce a simulated solar spectrum for plant growth, material-degradation simulations, weathering tests for coatings, photovoltaic (PV) cell testing, sunblock evaluations, and window transmission studies.
Solar Simulators and Light Sources: Learn more

Product Name Notes
Performance. Reliance. Brilliance. The Elgar™ Advanced Solar Power Simulator (ASPS) features either two independent, isolated 600W channels or a single 1200W channel. Industry leading 2μsecond shunt switching recovery time provides...
A spacecraft solar array is subjected to large temperature excursions, varying insolation (the amount of sunlight falling on the array), mechanical changes and aging, which substantially effect both its short...
For microgrids, energy storage, and inverter test applications, the TerraSAS™ series photovoltaic (PV) simulators are specifically designed to emulate the dynamic electrical behavior of a terrestrial PV solar array. They...
Satellites in Earth orbit and other spacecraft within Jupiter's orbit (or any planet) typically rely on photovoltaic arrays, supplemented by batteries, as their main power sources. These arrays, composed of...