AMETEK Programmable Power Modular Switching Devices, SMIP (VXI) Series SMP4028

Description
Ideal for Instrument Matrix Switching High Voltage and Current Handling Capabilities 2A Switching per Path 50 Ohm Characteristic Impedance Extensive Shielding Employed on PCB’s for Excellent Signal Fidelity VXIplug&play Drivers The SMP4028 matrix is designed for applications that require matrix switching in a shielded coaxial environment. This card provides the ability to connect any input to any output. The SMP4028 is configured with 2x8 building blocks that can easily be expanded. For example a single module can be expanded into a 2x64 matrix, a 16x8, or any number of other intermediate configurations. The front panel contains high-density coaxial connectors designed for high reliability and superior signal integrity. The high density, modular architecture of the SMIPII™ family provides the basis for extremely flexible and easily reconfigurable matrix switch systems.
Request a Quote
Description
Ideal for Instrument Matrix Switching High Voltage and Current Handling Capabilities 2A Switching per Path 50 Ohm Characteristic Impedance Extensive Shielding Employed on PCB’s for Excellent Signal Fidelity VXIplug&play Drivers The SMP4028 matrix is designed for applications that require matrix switching in a shielded coaxial environment. This card provides the ability to connect any input to any output. The SMP4028 is configured with 2x8 building blocks that can easily be expanded. For example a single module can be expanded into a 2x64 matrix, a 16x8, or any number of other intermediate configurations. The front panel contains high-density coaxial connectors designed for high reliability and superior signal integrity. The high density, modular architecture of the SMIPII™ family provides the basis for extremely flexible and easily reconfigurable matrix switch systems.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Switching Devices, SMIP (VXI) Series - SMP4028 - AMETEK Programmable Power
San Diego, CA, United States
Modular Switching Devices, SMIP (VXI) Series
SMP4028
Modular Switching Devices, SMIP (VXI) Series SMP4028
Ideal for Instrument Matrix Switching High Voltage and Current Handling Capabilities 2A Switching per Path 50 Ohm Characteristic Impedance Extensive Shielding Employed on PCB’s for Excellent Signal Fidelity VXIplug&play Drivers The SMP4028 matrix is designed for applications that require matrix switching in a shielded coaxial environment. This card provides the ability to connect any input to any output. The SMP4028 is configured with 2x8 building blocks that can easily be expanded. For example a single module can be expanded into a 2x64 matrix, a 16x8, or any number of other intermediate configurations. The front panel contains high-density coaxial connectors designed for high reliability and superior signal integrity. The high density, modular architecture of the SMIPII™ family provides the basis for extremely flexible and easily reconfigurable matrix switch systems.
  • Ideal for Instrument Matrix Switching
  • High Voltage and Current Handling Capabilities
  • 2A Switching per Path
  • 50 Ohm Characteristic Impedance
  • Extensive Shielding Employed on PCB’s for Excellent Signal Fidelity
  • VXIplug&play Drivers

The SMP4028 matrix is designed for applications that require matrix switching in a shielded coaxial environment. This card provides the ability to connect any input to any output. The SMP4028 is configured with 2x8 building blocks that can easily be expanded. For example a single module can be expanded into a 2x64 matrix, a 16x8, or any number of other intermediate configurations. The front panel contains high-density coaxial connectors designed for high reliability and superior signal integrity.
The high density, modular architecture of the SMIPII™ family provides the basis for extremely flexible and easily reconfigurable matrix switch systems.

Supplier's Site

Technical Specifications

  AMETEK Programmable Power
Product Category VME, VPX, and VXI Switches
Product Number SMP4028
Product Name Modular Switching Devices, SMIP (VXI) Series
Switch Topology Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Modular Switching Devices, SMIP (VXI) Series - SMP2002A - AMETEK Programmable Power
Specs
Relay Type SPST; SPDT
Technology VXI
AC Switching Voltage 250 volts
View Details
Modular Switching Devices, SMIP (VXI) Series - SMP7500 - AMETEK Programmable Power
Specs
Technology VXI
Card Format 6U x 340 (C-Size)
View Details
Modular Switching Devices, SMIP (VXI) Series - SMP3002 - AMETEK Programmable Power
Specs
Switch Topology Multiplexer
Technology VXI
View Details