AMETEK Programmable Power Datasheets for Single Phase Uninterruptible Power Supplies (UPS)

Single phase uninterruptible power supplies (UPS) sit between an AC outlet and an electronic device to provide power conditioning, back-up protection, and distribution for electronic equipment loads. They also prevent power disturbances from affecting the performance and life of the electronic device and vital data. 
Single Phase Uninterruptible Power Supplies (UPS): Learn more

Product Name Notes
2500VA, 2400W, Isolated Global Single Phase 115VAC 60Hz Input and 115VAC, 60Hz Output, Double Conversion Input On Line UPS and Power Conditioning System with 9 Hot Swap Batteries and Power...
3000VA, 2700W, Isolated, Global, Single Phase, 60Hz Input and 120VAC, 60Hz Output, Double Conversion, On Line UPS and Power Conditioning System with 9 Large Hot Swap Batteries and Power Factor...
6600VA, 5800W, 440 VAC 3Ph 60Hz Isolated Input, 220 VAC 1Ph 60Hz Output, Freq Changer, 4U26, L16 20P, L6 30R, SNMP, w/ Anderson EBP, Double Conversion, Rugged, High Temperature, On...
Bright UPS 2000VA, 1500W, Isolated 120VAC Single Phase 50/60Hz Input and 120VAC, 50/60Hz Output, Double Conversion Input On-Line UPS and Power Conditioning System with Power Factor Correction for Military Applications.