Campbell Scientific, Inc. Temperature and Relative Humidity Probe HMP45C-L

Description
The HMP45C is a rugged, accurate temperature and relative humidity probe. The sensor measures relative humidity over the 0 to 100% RH range and temperature over the -40° to +60°C range. All Campbell Scientific dataloggers are compatible with the HMP45C. Features Well-suited for long-term, unattended applications Accurate and rugged Mounts to a tripod or tower mast, crossarm, or user-supplied pole
Description
The HMP45C is a rugged, accurate temperature and relative humidity probe. The sensor measures relative humidity over the 0 to 100% RH range and temperature over the -40° to +60°C range. All Campbell Scientific dataloggers are compatible with the HMP45C. Features Well-suited for long-term, unattended applications Accurate and rugged Mounts to a tripod or tower mast, crossarm, or user-supplied pole

Suppliers

Company
Product
Description
Supplier Links
Temperature and Relative Humidity Probe - HMP45C-L - Campbell Scientific, Inc.
Logan, UT, USA
Temperature and Relative Humidity Probe
HMP45C-L
Temperature and Relative Humidity Probe HMP45C-L
The HMP45C is a rugged, accurate temperature and relative humidity probe. The sensor measures relative humidity over the 0 to 100% RH range and temperature over the -40° to +60°C range. All Campbell Scientific dataloggers are compatible with the HMP45C. Features Well-suited for long-term, unattended applications Accurate and rugged Mounts to a tripod or tower mast, crossarm, or user-supplied pole

The HMP45C is a rugged, accurate temperature and relative humidity probe. The sensor measures relative humidity over the 0 to 100% RH range and temperature over the -40° to +60°C range. All Campbell Scientific dataloggers are compatible with the HMP45C.

Features

  • Well-suited for long-term, unattended applications
  • Accurate and rugged
  • Mounts to a tripod or tower mast, crossarm, or user-supplied pole
Supplier's Site

Technical Specifications

  Campbell Scientific, Inc.
Product Category Hygrometers and Humidity Measurement Instruments
Product Number HMP45C-L
Product Name Temperature and Relative Humidity Probe
Technology Capacitive
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrostat DCF 010 - 01012.0-21 - STEGO
Specs
Variables Measured Relative Humidity
Form Factor Sensor
Relative Humidity Range 40 to 90 %
View Details
Portable Hygrometer - Model SADP - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Hygrometers - 2769883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity
Form Factor Thermohygrometer
Relative Humidity Range 95 %
View Details