Campbell Scientific, Inc. Duff Moisture Meter DMM600

Description
The DMM600 measures volumetric water content of organic forest floor material. It is a portable, battery-powered device that uses measurement methods sensitive to the dielectric properties of the material being measured. The DMM600 consists of a cylinder that houses the electronics, a sample chamber with a compression knob, and an LCD readout. To measure duff water content, the sample is placed in the sample chamber and the compression knob is turned until an audible indicator signals the sample is properly compressed and the measurement is complete. Total time for measurement is about 30 seconds. Readings are displayed in real-time only; measurements are not stored. The DMM600 comes with a sieve and case. The sieve fits in the opening of the sample chamber. Duff is moved through the wire mesh of the sieve to break up large fragments and improve measurement accuracy in duff materials with a large range of fragment sizes. The case eases transport and provides storage for the sieve and small items such as a spare battery, screwdriver, and pencil.
Description
The DMM600 measures volumetric water content of organic forest floor material. It is a portable, battery-powered device that uses measurement methods sensitive to the dielectric properties of the material being measured. The DMM600 consists of a cylinder that houses the electronics, a sample chamber with a compression knob, and an LCD readout. To measure duff water content, the sample is placed in the sample chamber and the compression knob is turned until an audible indicator signals the sample is properly compressed and the measurement is complete. Total time for measurement is about 30 seconds. Readings are displayed in real-time only; measurements are not stored. The DMM600 comes with a sieve and case. The sieve fits in the opening of the sample chamber. Duff is moved through the wire mesh of the sieve to break up large fragments and improve measurement accuracy in duff materials with a large range of fragment sizes. The case eases transport and provides storage for the sieve and small items such as a spare battery, screwdriver, and pencil.

Suppliers

Company
Product
Description
Supplier Links
Duff Moisture Meter - DMM600 - Campbell Scientific, Inc.
Logan, UT, USA
Duff Moisture Meter
DMM600
Duff Moisture Meter DMM600
The DMM600 measures volumetric water content of organic forest floor material. It is a portable, battery-powered device that uses measurement methods sensitive to the dielectric properties of the material being measured. The DMM600 consists of a cylinder that houses the electronics, a sample chamber with a compression knob, and an LCD readout. To measure duff water content, the sample is placed in the sample chamber and the compression knob is turned until an audible indicator signals the sample is properly compressed and the measurement is complete. Total time for measurement is about 30 seconds. Readings are displayed in real-time only; measurements are not stored. The DMM600 comes with a sieve and case. The sieve fits in the opening of the sample chamber. Duff is moved through the wire mesh of the sieve to break up large fragments and improve measurement accuracy in duff materials with a large range of fragment sizes. The case eases transport and provides storage for the sieve and small items such as a spare battery, screwdriver, and pencil.

The DMM600 measures volumetric water content of organic forest floor material. It is a portable, battery-powered device that uses measurement methods sensitive to the dielectric properties of the material being measured.

The DMM600 consists of a cylinder that houses the electronics, a sample chamber with a compression knob, and an LCD readout. To measure duff water content, the sample is placed in the sample chamber and the compression knob is turned until an audible indicator signals the sample is properly compressed and the measurement is complete. Total time for measurement is about 30 seconds. Readings are displayed in real-time only; measurements are not stored.

The DMM600 comes with a sieve and case. The sieve fits in the opening of the sample chamber. Duff is moved through the wire mesh of the sieve to break up large fragments and improve measurement accuracy in duff materials with a large range of fragment sizes. The case eases transport and provides storage for the sieve and small items such as a spare battery, screwdriver, and pencil.

Supplier's Site

Technical Specifications

  Campbell Scientific, Inc.
Product Category Moisture Meters
Product Number DMM600
Product Name Duff Moisture Meter
Technology Capacitive
Application Moisture / Water Content in Gases / Air
Variables Measured Moisture Content
Form Factor Meter
Unlock Full Specs
to access all available technical data

Similar Products

Humidity, Moisture Sensors - 2952-P14FEMTOCAP-G_5-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -58 to 302 F (-50 to 150 C)
Digital Outputs Capacitance
View Details
Dewpoint Sensor -  - Shaw Moisture Meters
Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Sensor
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Electronic Hygrostat DCF 010 - 01012.0-22 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details
Dew Point Transmitter - DewPro MMY31 - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Variables Measured DewPoint
View Details