Campbell Scientific, Inc. Fuel Moisture Sensor CS505-L

Description
The CS505 Fuel Moisture Sensor consists of an epoxy-encapsulated electronics package. It uses Time Domain Reflectometry Technology to measure the moisture content of the 10824 10-hour Fuel Moisture Stick. The 10824 is a USFS-specified, 10-hour, ponderosa-pine dowel that is purchased separately. The 10824 10-hour Fuel Moisture Stick is constructed from the same carefully selected USFS-standard ponderosa dowel as the traditional weighing fuel-moisture rack. No artificial materials (e.g., epoxy sealant) are added to the dowel that would adversely influence the natural behavior characteristics of it. Because the complete dowel surface is accessible for moisture exchange, the response of the CS505 is similar to that of the traditional weighing racks. To optimize probe-to-probe repeatability and to allow probe interchangeability without individual calibration, two additional sorts are performed on the dowels before they are selected to be used as a sensor. First, the dowels are sorted dry by density to improve accuracy in the dry range of 0 to 15 percent. Second, the dowels are sorted after a 50-minute soak by weight to reduce probe-to-probe time response variation and minimize variability in the wet range of 20 to 50 percent.
Description
The CS505 Fuel Moisture Sensor consists of an epoxy-encapsulated electronics package. It uses Time Domain Reflectometry Technology to measure the moisture content of the 10824 10-hour Fuel Moisture Stick. The 10824 is a USFS-specified, 10-hour, ponderosa-pine dowel that is purchased separately. The 10824 10-hour Fuel Moisture Stick is constructed from the same carefully selected USFS-standard ponderosa dowel as the traditional weighing fuel-moisture rack. No artificial materials (e.g., epoxy sealant) are added to the dowel that would adversely influence the natural behavior characteristics of it. Because the complete dowel surface is accessible for moisture exchange, the response of the CS505 is similar to that of the traditional weighing racks. To optimize probe-to-probe repeatability and to allow probe interchangeability without individual calibration, two additional sorts are performed on the dowels before they are selected to be used as a sensor. First, the dowels are sorted dry by density to improve accuracy in the dry range of 0 to 15 percent. Second, the dowels are sorted after a 50-minute soak by weight to reduce probe-to-probe time response variation and minimize variability in the wet range of 20 to 50 percent.

Suppliers

Company
Product
Description
Supplier Links
Fuel Moisture Sensor - CS505-L - Campbell Scientific, Inc.
Logan, UT, USA
Fuel Moisture Sensor
CS505-L
Fuel Moisture Sensor CS505-L
The CS505 Fuel Moisture Sensor consists of an epoxy-encapsulated electronics package. It uses Time Domain Reflectometry Technology to measure the moisture content of the 10824 10-hour Fuel Moisture Stick. The 10824 is a USFS-specified, 10-hour, ponderosa-pine dowel that is purchased separately. The 10824 10-hour Fuel Moisture Stick is constructed from the same carefully selected USFS-standard ponderosa dowel as the traditional weighing fuel-moisture rack. No artificial materials (e.g., epoxy sealant) are added to the dowel that would adversely influence the natural behavior characteristics of it. Because the complete dowel surface is accessible for moisture exchange, the response of the CS505 is similar to that of the traditional weighing racks. To optimize probe-to-probe repeatability and to allow probe interchangeability without individual calibration, two additional sorts are performed on the dowels before they are selected to be used as a sensor. First, the dowels are sorted dry by density to improve accuracy in the dry range of 0 to 15 percent. Second, the dowels are sorted after a 50-minute soak by weight to reduce probe-to-probe time response variation and minimize variability in the wet range of 20 to 50 percent.

The CS505 Fuel Moisture Sensor consists of an epoxy-encapsulated electronics package. It uses Time Domain Reflectometry Technology to measure the moisture content of the 10824 10-hour Fuel Moisture Stick. The 10824 is a USFS-specified, 10-hour, ponderosa-pine dowel that is purchased separately.

The 10824 10-hour Fuel Moisture Stick is constructed from the same carefully selected USFS-standard ponderosa dowel as the traditional weighing fuel-moisture rack. No artificial materials (e.g., epoxy sealant) are added to the dowel that would adversely influence the natural behavior characteristics of it. Because the complete dowel surface is accessible for moisture exchange, the response of the CS505 is similar to that of the traditional weighing racks.

To optimize probe-to-probe repeatability and to allow probe interchangeability without individual calibration, two additional sorts are performed on the dowels before they are selected to be used as a sensor. First, the dowels are sorted dry by density to improve accuracy in the dry range of 0 to 15 percent. Second, the dowels are sorted after a 50-minute soak by weight to reduce probe-to-probe time response variation and minimize variability in the wet range of 20 to 50 percent.

Supplier's Site

Technical Specifications

  Campbell Scientific, Inc.
Product Category Moisture Meters
Product Number CS505-L
Product Name Fuel Moisture Sensor
Technology Time Domain Reflectometry
Application Moisture / Water Content in Fuel / Liquids
Variables Measured Moisture Content
Form Factor Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Moisture Sensor - PCE-MWM 220 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Moisture Content; Temperature
Form Factor Sensor
Moisture Content Range 0.0 to 100 %
View Details
Humidity, Moisture Sensors - HPP805C031-ND - DigiKey
Specs
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 2 %
Operating Temp -40 to 140 F (-40 to 60 C)
View Details
3 suppliers
T15e - t15e - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Electronic Hygrostat EFR 012 - 01246.9-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details