Moxa Inc. Digital Output Module M-2801

Description
Outputs per Module 8 channels, source type On-State Voltage Drop Max. 0.3 VDC @ 25°C On-State Current Min. 1 mA per channel Off Leakage Current Max. 50 μA Output Current Rating Max. 0.5 A per channel Common Type 8 channels per external common (single common) Output Voltage Range 24 VDC nominal, min. 11 VDC to max. 28.8 VDC
Description
Outputs per Module 8 channels, source type On-State Voltage Drop Max. 0.3 VDC @ 25°C On-State Current Min. 1 mA per channel Off Leakage Current Max. 50 μA Output Current Rating Max. 0.5 A per channel Common Type 8 channels per external common (single common) Output Voltage Range 24 VDC nominal, min. 11 VDC to max. 28.8 VDC

Suppliers

Company
Product
Description
Supplier Links
Digital Output Module - M-2801 - Moxa Inc.
Brea, CA, USA
Digital Output Module
M-2801
Digital Output Module M-2801
Outputs per Module 8 channels, source type On-State Voltage Drop Max. 0.3 VDC @ 25°C On-State Current Min. 1 mA per channel Off Leakage Current Max. 50 μA Output Current Rating Max. 0.5 A per channel Common Type 8 channels per external common (single common) Output Voltage Range 24 VDC nominal, min. 11 VDC to max. 28.8 VDC

Outputs per Module

8 channels, source type

On-State Voltage Drop

Max. 0.3 VDC @ 25°C

On-State Current

Min. 1 mA per channel

Off Leakage Current

Max. 50 μA

Output Current Rating

Max. 0.5 A per channel

Common Type

8 channels per external common (single common)

Output Voltage Range

24 VDC nominal, min. 11 VDC to max. 28.8 VDC
Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Data Acquisition
Product Number M-2801
Product Name Digital Output Module
Data Acquisition Output Module
Form Factor Modular Bay or Slot System
User Interface Computer Programmable
Unlock Full Specs
to access all available technical data

Similar Products

3-phase smart current sensor - ESS 076 - STEGO
Specs
Data Acquisition Input/Output Module
Agency Approval CE, EAC, UKCA
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-8206 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
View Details
EL1254 | EtherCAT Terminal, 4-channel digital input, 24 V DC, 1 µs, timestamp -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details