Moxa Inc. Digital Output Module M-2600

Description
Outputs per Module 16 channels, sink type On-State Voltage Drop Max. 0.3 VDC @ 25°C On-State Current Min. 1 mA per channel Off Leakage Current Max. 50 μA Output Current Rating • Max. 0.3 A per channel • Max. 4 A per common Common Type 16 channels for 2 COMs (single common) Output Voltage Range 24 VDC nominal, min. 11 VDC to max. 28.8 VDC
Description
Outputs per Module 16 channels, sink type On-State Voltage Drop Max. 0.3 VDC @ 25°C On-State Current Min. 1 mA per channel Off Leakage Current Max. 50 μA Output Current Rating • Max. 0.3 A per channel • Max. 4 A per common Common Type 16 channels for 2 COMs (single common) Output Voltage Range 24 VDC nominal, min. 11 VDC to max. 28.8 VDC

Suppliers

Company
Product
Description
Supplier Links
Digital Output Module - M-2600 - Moxa Inc.
Brea, CA, USA
Digital Output Module
M-2600
Digital Output Module M-2600
Outputs per Module 16 channels, sink type On-State Voltage Drop Max. 0.3 VDC @ 25°C On-State Current Min. 1 mA per channel Off Leakage Current Max. 50 μA Output Current Rating • Max. 0.3 A per channel • Max. 4 A per common Common Type 16 channels for 2 COMs (single common) Output Voltage Range 24 VDC nominal, min. 11 VDC to max. 28.8 VDC

Outputs per Module

16 channels, sink type

On-State Voltage Drop

Max. 0.3 VDC @ 25°C

On-State Current

Min. 1 mA per channel

Off Leakage Current

Max. 50 μA

Output Current Rating

• Max. 0.3 A per channel
• Max. 4 A per common

Common Type

16 channels for 2 COMs (single common)

Output Voltage Range

24 VDC nominal, min. 11 VDC to max. 28.8 VDC
Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Data Acquisition
Product Number M-2600
Product Name Digital Output Module
Data Acquisition Output Module
Form Factor Modular Bay or Slot System
User Interface Computer Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Smart Distance Sensor - DSS 015 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
BK5200 | DeviceNet ® Bus Coupler -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details