Moxa Inc. Analog Output M-4410

Description
Resolution in Ranges 12 bits, 2.44 mV/bit Output Current Range 0 to 10 VDC Data Format 16-bit integer (2’s complement) Accuracy • ±0.1%, FSR @ 25°C • ±0.3%, FSR @ 0°C, 60°C Output Impedance Max. 5K ohms Conversion Time 2 ms for all channels
Description
Resolution in Ranges 12 bits, 2.44 mV/bit Output Current Range 0 to 10 VDC Data Format 16-bit integer (2’s complement) Accuracy • ±0.1%, FSR @ 25°C • ±0.3%, FSR @ 0°C, 60°C Output Impedance Max. 5K ohms Conversion Time 2 ms for all channels

Suppliers

Company
Product
Description
Supplier Links
Analog Output - M-4410 - Moxa Inc.
Brea, CA, USA
Analog Output
M-4410
Analog Output M-4410
Resolution in Ranges 12 bits, 2.44 mV/bit Output Current Range 0 to 10 VDC Data Format 16-bit integer (2’s complement) Accuracy • ±0.1%, FSR @ 25°C • ±0.3%, FSR @ 0°C, 60°C Output Impedance Max. 5K ohms Conversion Time 2 ms for all channels

Resolution in Ranges

12 bits, 2.44 mV/bit

Output Current Range

0 to 10 VDC

Data Format

16-bit integer (2’s complement)

Accuracy

• ±0.1%, FSR @ 25°C
• ±0.3%, FSR @ 0°C, 60°C

Output Impedance

Max. 5K ohms

Conversion Time

2 ms for all channels
Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Data Acquisition
Product Number M-4410
Product Name Analog Output
Data Acquisition Output Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
User Interface Computer Programmable
Unlock Full Specs
to access all available technical data

Similar Products

GMS Series 17.5mm Output Modules - 84130108 - Sensata Technologies
Specs
Data Acquisition Output Module
Outputs Capacitance
DC Voltage 32
View Details
EC1110 | EtherCAT Terminal extension, RJ45, angled, push-in New -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
Input module - CTSL-D-16E-M12-5 - Festo Corporation
Specs
Data Acquisition Input Module
Operating Temperature 23 to 122 F (-5 to 50 C)
View Details
16DI RS-485 Remote I/O - ADAM-4053-F - Advantech
Specs
Data Acquisition Input/Output Module
Host Connection RS232/422/485
DC Voltage 10~30 VDC
View Details