Moxa Inc. Digital Output Module M-2450

Description
Outputs per Module 4 channels, relay Relay Type • Form A, Normally Open (N.O.) • Single Pole, Single Throw (SPST) Off-State Leakage Current Max. 1.5 mA Output Current Rating At rated power • 2 A @ 5 to 28.8 VDC • 0.8 A @ 48 VDC • 0.5 A @ 110 VDC • 2 A @ 250 VAC Min. Load 100 µA, 100 m VDC per point Max. On-State Voltage Drop 0.5 V @ 2 A, resistive load, 24 VDC Common Type 1 channel for 1 COM Output Voltage Range Load dependent • 5 to 28.8 VDC @ 2 A resistive • 48 VDC @ 0.8 A resistive • 110 VDC @ 0.3 A resistive • 250 VAC @ 2 A resistive
Description
Outputs per Module 4 channels, relay Relay Type • Form A, Normally Open (N.O.) • Single Pole, Single Throw (SPST) Off-State Leakage Current Max. 1.5 mA Output Current Rating At rated power • 2 A @ 5 to 28.8 VDC • 0.8 A @ 48 VDC • 0.5 A @ 110 VDC • 2 A @ 250 VAC Min. Load 100 µA, 100 m VDC per point Max. On-State Voltage Drop 0.5 V @ 2 A, resistive load, 24 VDC Common Type 1 channel for 1 COM Output Voltage Range Load dependent • 5 to 28.8 VDC @ 2 A resistive • 48 VDC @ 0.8 A resistive • 110 VDC @ 0.3 A resistive • 250 VAC @ 2 A resistive

Suppliers

Company
Product
Description
Supplier Links
Digital Output Module - M-2450 - Moxa Inc.
Brea, CA, USA
Digital Output Module
M-2450
Digital Output Module M-2450
Outputs per Module 4 channels, relay Relay Type • Form A, Normally Open (N.O.) • Single Pole, Single Throw (SPST) Off-State Leakage Current Max. 1.5 mA Output Current Rating At rated power • 2 A @ 5 to 28.8 VDC • 0.8 A @ 48 VDC • 0.5 A @ 110 VDC • 2 A @ 250 VAC Min. Load 100 µA, 100 m VDC per point Max. On-State Voltage Drop 0.5 V @ 2 A, resistive load, 24 VDC Common Type 1 channel for 1 COM Output Voltage Range Load dependent • 5 to 28.8 VDC @ 2 A resistive • 48 VDC @ 0.8 A resistive • 110 VDC @ 0.3 A resistive • 250 VAC @ 2 A resistive

Outputs per Module

4 channels, relay

Relay Type

• Form A, Normally Open (N.O.)
• Single Pole, Single Throw (SPST)

Off-State Leakage Current

Max. 1.5 mA

Output Current Rating

At rated power
• 2 A @ 5 to 28.8 VDC
• 0.8 A @ 48 VDC
• 0.5 A @ 110 VDC
• 2 A @ 250 VAC

Min. Load

100 µA, 100 m VDC per point

Max. On-State Voltage Drop

0.5 V @ 2 A, resistive load, 24 VDC

Common Type

1 channel for 1 COM

Output Voltage Range

Load dependent
• 5 to 28.8 VDC @ 2 A resistive
• 48 VDC @ 0.8 A resistive
• 110 VDC @ 0.3 A resistive
• 250 VAC @ 2 A resistive
Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Data Acquisition
Product Number M-2450
Product Name Digital Output Module
Data Acquisition Output Module
Form Factor Modular Bay or Slot System
Outputs Relay Output
Unlock Full Specs
to access all available technical data

Similar Products

4Relay/4DI IoT Modbus/SNMP/MQTT 2-Ports Ethernet Remote I/O - ADAM-6266-B - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage 10~30 VDC
Frequency 3 kHz
View Details
2 suppliers
Data Logging Instrument - PCE-VD 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface None
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Modular Sensors Network - SMARTNET™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
View Details