Moxa Inc. Analog Output M-4402

Description
Resolution in Ranges 12 bits, 3.91 µA/bit Output Current Range 4 to 20 mA Data Format 16-bit integer (2’s complement) Accuracy • ±0.1%, FSR @ 25°C • ±0.3%, FSR @ 0°C, 60°C Output Impedance Max. 500 ohms Conversion Time 2 ms for all channels
Description
Resolution in Ranges 12 bits, 3.91 µA/bit Output Current Range 4 to 20 mA Data Format 16-bit integer (2’s complement) Accuracy • ±0.1%, FSR @ 25°C • ±0.3%, FSR @ 0°C, 60°C Output Impedance Max. 500 ohms Conversion Time 2 ms for all channels

Suppliers

Company
Product
Description
Supplier Links
Analog Output - M-4402 - Moxa Inc.
Brea, CA, USA
Analog Output
M-4402
Analog Output M-4402
Resolution in Ranges 12 bits, 3.91 µA/bit Output Current Range 4 to 20 mA Data Format 16-bit integer (2’s complement) Accuracy • ±0.1%, FSR @ 25°C • ±0.3%, FSR @ 0°C, 60°C Output Impedance Max. 500 ohms Conversion Time 2 ms for all channels

Resolution in Ranges

12 bits, 3.91 µA/bit

Output Current Range

4 to 20 mA

Data Format

16-bit integer (2’s complement)

Accuracy

• ±0.1%, FSR @ 25°C
• ±0.3%, FSR @ 0°C, 60°C

Output Impedance

Max. 500 ohms

Conversion Time

2 ms for all channels
Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Data Acquisition
Product Number M-4402
Product Name Analog Output
Data Acquisition Output Module
Form Factor Modular Bay or Slot System
Outputs Analog Current Output
User Interface Computer Programmable
Unlock Full Specs
to access all available technical data

Similar Products

IO-Link Converter - IOC 074 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
CU1411 | Infrastructure, 1-port branch controller, EtherCAT G, 24 V DC, RJ45 -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details