Te-Co, Inc. UNC Flange Nut: 5/8-11 Thread 41606

Description
Product Information Black Oxide Finish Case Hardened 12L14 Material Available in Coarse or Fine Threads Standard package quantity: 41601-41607: 25 pcs. 41701-41707: 25 pcs. Many sizes conform to TCMAI standards Special sizes quoted upon request Metric: Dimension in millimeters
Description
Product Information Black Oxide Finish Case Hardened 12L14 Material Available in Coarse or Fine Threads Standard package quantity: 41601-41607: 25 pcs. 41701-41707: 25 pcs. Many sizes conform to TCMAI standards Special sizes quoted upon request Metric: Dimension in millimeters

Suppliers

Company
Product
Description
Supplier Links
UNC Flange Nut: 5/8-11 Thread - 41606 - Te-Co, Inc.
Union, OH, USA
UNC Flange Nut: 5/8-11 Thread
41606
UNC Flange Nut: 5/8-11 Thread 41606
Product Information Black Oxide Finish Case Hardened 12L14 Material Available in Coarse or Fine Threads Standard package quantity: 41601-41607: 25 pcs. 41701-41707: 25 pcs. Many sizes conform to TCMAI standards Special sizes quoted upon request Metric: Dimension in millimeters

Product Information

  • Black Oxide Finish
  • Case Hardened
  • 12L14 Material
  • Available in Coarse or Fine Threads
  • Standard package quantity:
  • 41601-41607: 25 pcs.
  • 41701-41707: 25 pcs.
  • Many sizes conform to TCMAI standards
  • Special sizes quoted upon request
  • Metric: Dimension in millimeters
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Nuts
Product Number 41606
Product Name UNC Flange Nut: 5/8-11 Thread
Type Flange Nut
Unlock Full Specs
to access all available technical data

Similar Products

13mm Across Flats, 6.5 Thick, M8 Thread, Alloy Steel Hexagonal Nut - MD0934MQO080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Hex Nut
Size M8
Material Steel
View Details
Hex Castle Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Castle Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"
Material Steel
View Details
ptfe nut -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details
Hex Nut, Nylon - 410 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Hex Nut
Size Nominal OD: .180", .250", .305", .335", .365", .425"
Material Plastic; Nylon
View Details