Te-Co, Inc. Metric Flange Nut: M16 x 2.0 Thread 61605

Description
Product Information Black Oxide Finish Case Hardened 12L14 Material Available in Coarse or Fine Threads Standard package quantity: 41601-41607: 25 pcs. 41701-41707: 25 pcs. Many sizes conform to TCMAI standards Special sizes quoted upon request Metric: Dimension in millimeters
Description
Product Information Black Oxide Finish Case Hardened 12L14 Material Available in Coarse or Fine Threads Standard package quantity: 41601-41607: 25 pcs. 41701-41707: 25 pcs. Many sizes conform to TCMAI standards Special sizes quoted upon request Metric: Dimension in millimeters

Suppliers

Company
Product
Description
Supplier Links
Metric Flange Nut: M16 x 2.0 Thread - 61605 - Te-Co, Inc.
Union, OH, USA
Metric Flange Nut: M16 x 2.0 Thread
61605
Metric Flange Nut: M16 x 2.0 Thread 61605
Product Information Black Oxide Finish Case Hardened 12L14 Material Available in Coarse or Fine Threads Standard package quantity: 41601-41607: 25 pcs. 41701-41707: 25 pcs. Many sizes conform to TCMAI standards Special sizes quoted upon request Metric: Dimension in millimeters

Product Information

  • Black Oxide Finish
  • Case Hardened
  • 12L14 Material
  • Available in Coarse or Fine Threads
  • Standard package quantity:
  • 41601-41607: 25 pcs.
  • 41701-41707: 25 pcs.
  • Many sizes conform to TCMAI standards
  • Special sizes quoted upon request
  • Metric: Dimension in millimeters
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Nuts
Product Number 61605
Product Name Metric Flange Nut: M16 x 2.0 Thread
Type Flange Nut
Unlock Full Specs
to access all available technical data

Similar Products

Quick Fastening Nut - BJ757 - Imao-Fixtureworks
Specs
Size M5; M6; M8; M10; M12
Material Steel
Finish Black Oxide
View Details
Nord-Lock Wheel Nut -  - Nord-Lock Group
Nord-Lock Group
Specs
Type Hex Nut; Locknut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Polyamide PG Threaded Locknuts - 7211887 - Altech Corp.
Specs
Type Hex Nut; Locknut
Size PG29
Material Bronze
View Details