Te-Co, Inc. Heavy Hex Jam Nut: 3/4-10 Thread 42207

Description
Product Information Black Oxide Finish Case Hardened High Grade Alloy Steel Will outlast ordinary Hex Jam Nuts when used in repetitive operations Standard package quantity: 25 pcs.
Description
Product Information Black Oxide Finish Case Hardened High Grade Alloy Steel Will outlast ordinary Hex Jam Nuts when used in repetitive operations Standard package quantity: 25 pcs.

Suppliers

Company
Product
Description
Supplier Links
Heavy Hex Jam Nut: 3/4-10 Thread - 42207 - Te-Co, Inc.
Union, OH, USA
Heavy Hex Jam Nut: 3/4-10 Thread
42207
Heavy Hex Jam Nut: 3/4-10 Thread 42207
Product Information Black Oxide Finish Case Hardened High Grade Alloy Steel Will outlast ordinary Hex Jam Nuts when used in repetitive operations Standard package quantity: 25 pcs.

Product Information

  • Black Oxide Finish
  • Case Hardened
  • High Grade Alloy Steel
  • Will outlast ordinary Hex Jam Nuts when used in repetitive operations
  • Standard package quantity: 25 pcs.
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Nuts
Product Number 42207
Product Name Heavy Hex Jam Nut: 3/4-10 Thread
Type Hex Nut; Locknut; Jam Nut
Unlock Full Specs
to access all available technical data

Similar Products

Chain Nut - CNS1 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Size M5; M6; M8; M10; M12; M16; M20
Material Steel
Finish Black Oxide
View Details
Flexnut Standard SX12 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Nuts - 1920-1112-ND - DigiKey
Altech Corp.
Specs
Type Locknut
Material Plastic; Polyamide
View Details
Clinch Nuts - BS-0420-1 - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
Size 1/4"; 0.250-20 (1/4-20)
Material Stainless Steel
View Details