Te-Co, Inc. Coupling (Extension) Nut: 1/4-20 Thread 41501

Description
Product Information Black Oxide Finish Case Hardened 1117 Material Coupling Nuts can be used to join two or more studs for a desired length. Many sizes conform to TCMAI standards Standard package quantity 41501-41507: 25 pcs.
Description
Product Information Black Oxide Finish Case Hardened 1117 Material Coupling Nuts can be used to join two or more studs for a desired length. Many sizes conform to TCMAI standards Standard package quantity 41501-41507: 25 pcs.

Suppliers

Company
Product
Description
Supplier Links
Coupling (Extension) Nut: 1/4-20 Thread - 41501 - Te-Co, Inc.
Union, OH, USA
Coupling (Extension) Nut: 1/4-20 Thread
41501
Coupling (Extension) Nut: 1/4-20 Thread 41501
Product Information Black Oxide Finish Case Hardened 1117 Material Coupling Nuts can be used to join two or more studs for a desired length. Many sizes conform to TCMAI standards Standard package quantity 41501-41507: 25 pcs.

Product Information

  • Black Oxide Finish
  • Case Hardened
  • 1117 Material
  • Coupling Nuts can be used to join two or more studs for a desired length.
  • Many sizes conform to TCMAI standards
  • Standard package quantity 41501-41507: 25 pcs.
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Nuts
Product Number 41501
Product Name Coupling (Extension) Nut: 1/4-20 Thread
Type Coupling Nut
Unlock Full Specs
to access all available technical data

Similar Products

Nut - 934UA4/316L10088 - BUMAX®
Specs
Type Hex Nut
Material Stainless Steel; Austenitic
Standards ASME/ANSI; ASME B18.2.2
View Details
ptfe nut -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Ergostyle Wing Nut - EWN-SUS, ENWN-SUS - Imao-Fixtureworks
Specs
Type Wing Nut
Size M6; M8; M10
Material Plastic; Glass-fiber Reinforced Polyamide
View Details
Plastic Lock Nuts - MIV-NUT - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Locknut
Size M8; M10; M12; M16; M20; M25; M32; M36; M40
Material Plastic
View Details