Te-Co, Inc. T-Slot Nut: 7/8-9 Thread x 1-1/16 Table Slot 41424

Description
Product Information Black Oxide Finish Case Hardened 1018 Material The last thread is incomplete on T-Slot Nuts to prevent the stud from turning through the bottom of the nut Many sizes conform to TCMAI standards Special sizes quoted upon request Standard package quantity: 41401- 41419: 25 pcs. 61401- 61413: 25 pcs. Tapped through T-Slot Nuts are also available. To order, add a "T" after the above Part No.'s (ex: 41412T) *T-Slot Nuts are undersized to fit machine table slot. ** English T-Slot Nut will fit this size metric machine T-Slot.
Description
Product Information Black Oxide Finish Case Hardened 1018 Material The last thread is incomplete on T-Slot Nuts to prevent the stud from turning through the bottom of the nut Many sizes conform to TCMAI standards Special sizes quoted upon request Standard package quantity: 41401- 41419: 25 pcs. 61401- 61413: 25 pcs. Tapped through T-Slot Nuts are also available. To order, add a "T" after the above Part No.'s (ex: 41412T) *T-Slot Nuts are undersized to fit machine table slot. ** English T-Slot Nut will fit this size metric machine T-Slot.

Suppliers

Company
Product
Description
Supplier Links
T-Slot Nut: 7/8-9 Thread x 1-1/16 Table Slot - 41424 - Te-Co, Inc.
Union, OH, USA
T-Slot Nut: 7/8-9 Thread x 1-1/16 Table Slot
41424
T-Slot Nut: 7/8-9 Thread x 1-1/16 Table Slot 41424
Product Information Black Oxide Finish Case Hardened 1018 Material The last thread is incomplete on T-Slot Nuts to prevent the stud from turning through the bottom of the nut Many sizes conform to TCMAI standards Special sizes quoted upon request Standard package quantity: 41401- 41419: 25 pcs. 61401- 61413: 25 pcs. Tapped through T-Slot Nuts are also available. To order, add a "T" after the above Part No.'s (ex: 41412T) *T-Slot Nuts are undersized to fit machine table slot. ** English T-Slot Nut will fit this size metric machine T-Slot.

Product Information

  • Black Oxide Finish
  • Case Hardened
  • 1018 Material
  • The last thread is incomplete on T-Slot Nuts to prevent the stud from turning through the bottom of the nut
  • Many sizes conform to TCMAI standards
  • Special sizes quoted upon request
  • Standard package quantity:
    • 41401- 41419: 25 pcs.
    • 61401- 61413: 25 pcs.
  • Tapped through T-Slot Nuts are also available. To order, add a "T" after the above Part No.'s (ex: 41412T)
  • *T-Slot Nuts are undersized to fit machine table slot.
  • ** English T-Slot Nut will fit this size metric machine T-Slot.
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Nuts
Product Number 41424
Product Name T-Slot Nut: 7/8-9 Thread x 1-1/16 Table Slot
Type Tee Nut; T-Slot Nut
Unlock Full Specs
to access all available technical data

Similar Products

Hexagonal Nut, #8-32 Thread Size, 0.34375in. Across the Flats, 0.125in. Head Height, Material- Nylon (6/6 Natural). - A 9M62-0832 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Hex Nut
Size #8
Material Plastic; Nylon
View Details
Panel Nut-3/8-32 Thread - 1456 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Size 3/8"
Material Bronze
Finish Nickel Plated
View Details
2 suppliers
T-slot Nut - BJ749 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Size M8; M10; M12; M16; M20
Material Steel
Finish Black Oxide
View Details