Te-Co, Inc. Spherical Flange Nut: 1/4-20 Thread 41801

Description
Product Information Black Oxide Finish Case Hardened 12L14 Material Many sizes conform to TCMAI standards When used with Spherical Washers, Flange Nuts will equalize thread loads Standard package quantity: 41801-41807: 25 pcs.
Description
Product Information Black Oxide Finish Case Hardened 12L14 Material Many sizes conform to TCMAI standards When used with Spherical Washers, Flange Nuts will equalize thread loads Standard package quantity: 41801-41807: 25 pcs.

Suppliers

Company
Product
Description
Supplier Links
Spherical Flange Nut: 1/4-20 Thread - 41801 - Te-Co, Inc.
Union, OH, USA
Spherical Flange Nut: 1/4-20 Thread
41801
Spherical Flange Nut: 1/4-20 Thread 41801
Product Information Black Oxide Finish Case Hardened 12L14 Material Many sizes conform to TCMAI standards When used with Spherical Washers, Flange Nuts will equalize thread loads Standard package quantity: 41801-41807: 25 pcs.

Product Information

  • Black Oxide Finish
  • Case Hardened
  • 12L14 Material
  • Many sizes conform to TCMAI standards
  • When used with Spherical Washers, Flange Nuts will equalize thread loads
  • Standard package quantity: 41801-41807: 25 pcs.
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Nuts
Product Number 41801
Product Name Spherical Flange Nut: 1/4-20 Thread
Type Flange Nut
Unlock Full Specs
to access all available technical data

Similar Products

Flange Nuts - 19911 - Jergens, Inc.
Specs
Type Flange Nut
Size 1 1/8"; 1 1/8-7
Material Steel; Low Carbon Steel
View Details
Hex Nuts - 2450911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hex Nut
Material Steel; Steel
Finish Zinc Plated; Zinc Plated
View Details
Nord-Lock Wheel Nut -  - Nord-Lock Group
Nord-Lock Group
Specs
Type Hex Nut; Locknut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Hand-Operated Pump Cap Nuts -  - HydraCheck Inc.
Specs
Size 7/16"; 3/4"; 9/16, 7/8, 1-1/16, 1-5/16, 1-5/8, 1-7/8
View Details