Te-Co, Inc. UNF Flange Nut: 5/16-24 Thread 41702

Description
Product Information Black Oxide Finish Case Hardened 12L14 Material Available in Coarse or Fine Threads Standard package quantity: 41601-41607: 25 pcs. 41701-41707: 25 pcs. Many sizes conform to TCMAI standards Special sizes quoted upon request Metric: Dimension in millimeters
Description
Product Information Black Oxide Finish Case Hardened 12L14 Material Available in Coarse or Fine Threads Standard package quantity: 41601-41607: 25 pcs. 41701-41707: 25 pcs. Many sizes conform to TCMAI standards Special sizes quoted upon request Metric: Dimension in millimeters

Suppliers

Company
Product
Description
Supplier Links
UNF Flange Nut: 5/16-24 Thread - 41702 - Te-Co, Inc.
Union, OH, USA
UNF Flange Nut: 5/16-24 Thread
41702
UNF Flange Nut: 5/16-24 Thread 41702
Product Information Black Oxide Finish Case Hardened 12L14 Material Available in Coarse or Fine Threads Standard package quantity: 41601-41607: 25 pcs. 41701-41707: 25 pcs. Many sizes conform to TCMAI standards Special sizes quoted upon request Metric: Dimension in millimeters

Product Information

  • Black Oxide Finish
  • Case Hardened
  • 12L14 Material
  • Available in Coarse or Fine Threads
  • Standard package quantity:
  • 41601-41607: 25 pcs.
  • 41701-41707: 25 pcs.
  • Many sizes conform to TCMAI standards
  • Special sizes quoted upon request
  • Metric: Dimension in millimeters
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Nuts
Product Number 41702
Product Name UNF Flange Nut: 5/16-24 Thread
Type Flange Nut
Unlock Full Specs
to access all available technical data

Similar Products

T-Slot Nuts - 43311 - Jergens, Inc.
Specs
Size 3/4"; 3/4-10
Material Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
Finish Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
View Details
Wing Nuts - 2455121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Wing Nut
Finish Zinc Plated; Zinc Plated
View Details
Flexnut Standard SX8 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Hand-Operated Pump Cap Nuts -  - HydraCheck Inc.
Specs
Size 7/16"; 3/4"; 9/16, 7/8, 1-1/16, 1-5/16, 1-5/8, 1-7/8
View Details