Te-Co, Inc. Heavy Hex Nut: 5/8-11 Thread 42106

Description
Product Information Black Oxide Finish High Grade Alloy Steel Will outlast ordinary Hex Nuts when used in repetitive operations Standard package quantity: 25 pcs.
Description
Product Information Black Oxide Finish High Grade Alloy Steel Will outlast ordinary Hex Nuts when used in repetitive operations Standard package quantity: 25 pcs.

Suppliers

Company
Product
Description
Supplier Links
Heavy Hex Nut: 5/8-11 Thread - 42106 - Te-Co, Inc.
Union, OH, USA
Heavy Hex Nut: 5/8-11 Thread
42106
Heavy Hex Nut: 5/8-11 Thread 42106
Product Information Black Oxide Finish High Grade Alloy Steel Will outlast ordinary Hex Nuts when used in repetitive operations Standard package quantity: 25 pcs.

Product Information

  • Black Oxide Finish
  • High Grade Alloy Steel
  • Will outlast ordinary Hex Nuts when used in repetitive operations
  • Standard package quantity: 25 pcs.
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Nuts
Product Number 42106
Product Name Heavy Hex Nut: 5/8-11 Thread
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

T-slot Nut - BJ749 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Size M8; M10; M12; M16; M20
Material Steel
Finish Black Oxide
View Details
Flexnut Standard SX12 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Polyamide NPT Threaded Locknuts - 7211486 - Altech Corp.
Specs
Type Hex Nut; Locknut
Size 1/2"
Material Bronze
View Details
2 suppliers
Broaching Nuts - HSR-440-2-ET - bisco industries
Specs
Size #4; 0.112-40 (#4-40)
Material Steel
View Details