Te-Co, Inc. T-Slot Nut: 1/4-20 Thread x 5/16 Table Slot 41401

Description
Product Information Black Oxide Finish Case Hardened 1018 Material The last thread is incomplete on T-Slot Nuts to prevent the stud from turning through the bottom of the nut Many sizes conform to TCMAI standards Special sizes quoted upon request Standard package quantity: 41401- 41419: 25 pcs. 61401- 61413: 25 pcs. Tapped through T-Slot Nuts are also available. To order, add a "T" after the above Part No.'s (ex: 41412T) *T-Slot Nuts are undersized to fit machine table slot. ** English T-Slot Nut will fit this size metric machine T-Slot.
Description
Product Information Black Oxide Finish Case Hardened 1018 Material The last thread is incomplete on T-Slot Nuts to prevent the stud from turning through the bottom of the nut Many sizes conform to TCMAI standards Special sizes quoted upon request Standard package quantity: 41401- 41419: 25 pcs. 61401- 61413: 25 pcs. Tapped through T-Slot Nuts are also available. To order, add a "T" after the above Part No.'s (ex: 41412T) *T-Slot Nuts are undersized to fit machine table slot. ** English T-Slot Nut will fit this size metric machine T-Slot.

Suppliers

Company
Product
Description
Supplier Links
T-Slot Nut: 1/4-20 Thread x 5/16 Table Slot - 41401 - Te-Co, Inc.
Union, OH, USA
T-Slot Nut: 1/4-20 Thread x 5/16 Table Slot
41401
T-Slot Nut: 1/4-20 Thread x 5/16 Table Slot 41401
Product Information Black Oxide Finish Case Hardened 1018 Material The last thread is incomplete on T-Slot Nuts to prevent the stud from turning through the bottom of the nut Many sizes conform to TCMAI standards Special sizes quoted upon request Standard package quantity: 41401- 41419: 25 pcs. 61401- 61413: 25 pcs. Tapped through T-Slot Nuts are also available. To order, add a "T" after the above Part No.'s (ex: 41412T) *T-Slot Nuts are undersized to fit machine table slot. ** English T-Slot Nut will fit this size metric machine T-Slot.

Product Information

  • Black Oxide Finish
  • Case Hardened
  • 1018 Material
  • The last thread is incomplete on T-Slot Nuts to prevent the stud from turning through the bottom of the nut
  • Many sizes conform to TCMAI standards
  • Special sizes quoted upon request
  • Standard package quantity:
    • 41401- 41419: 25 pcs.
    • 61401- 61413: 25 pcs.
  • Tapped through T-Slot Nuts are also available. To order, add a "T" after the above Part No.'s (ex: 41412T)
  • *T-Slot Nuts are undersized to fit machine table slot.
  • ** English T-Slot Nut will fit this size metric machine T-Slot.
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Nuts
Product Number 41401
Product Name T-Slot Nut: 1/4-20 Thread x 5/16 Table Slot
Type Tee Nut; T-Slot Nut
Unlock Full Specs
to access all available technical data

Similar Products

Nut - 4032A4/316L008088 - BUMAX®
Specs
Type Hex Nut
Size M8
Material Stainless Steel; Austenitic
View Details
ptfe nut -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Quick-turn T-slot Nut - BJ756 - Imao-Fixtureworks
Specs
Size M8; M10; M12; M16; M20; M24
Material Steel
Finish Black Oxide
View Details
Plastic Lock Nuts - MIV-NUT - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Locknut
Size M8; M10; M12; M16; M20; M25; M32; M36; M40
Material Plastic
View Details