Te-Co, Inc. T-Slot Nut: 5/8-11 Thread x 11/16 Table Slot 41415

Description
Product Information Black Oxide Finish Case Hardened 1018 Material The last thread is incomplete on T-Slot Nuts to prevent the stud from turning through the bottom of the nut Many sizes conform to TCMAI standards Special sizes quoted upon request Standard package quantity: 41401- 41419: 25 pcs. 61401- 61413: 25 pcs. Tapped through T-Slot Nuts are also available. To order, add a "T" after the above Part No.'s (ex: 41412T) *T-Slot Nuts are undersized to fit machine table slot. ** English T-Slot Nut will fit this size metric machine T-Slot.
Description
Product Information Black Oxide Finish Case Hardened 1018 Material The last thread is incomplete on T-Slot Nuts to prevent the stud from turning through the bottom of the nut Many sizes conform to TCMAI standards Special sizes quoted upon request Standard package quantity: 41401- 41419: 25 pcs. 61401- 61413: 25 pcs. Tapped through T-Slot Nuts are also available. To order, add a "T" after the above Part No.'s (ex: 41412T) *T-Slot Nuts are undersized to fit machine table slot. ** English T-Slot Nut will fit this size metric machine T-Slot.

Suppliers

Company
Product
Description
Supplier Links
T-Slot Nut: 5/8-11 Thread x 11/16 Table Slot - 41415 - Te-Co, Inc.
Union, OH, USA
T-Slot Nut: 5/8-11 Thread x 11/16 Table Slot
41415
T-Slot Nut: 5/8-11 Thread x 11/16 Table Slot 41415
Product Information Black Oxide Finish Case Hardened 1018 Material The last thread is incomplete on T-Slot Nuts to prevent the stud from turning through the bottom of the nut Many sizes conform to TCMAI standards Special sizes quoted upon request Standard package quantity: 41401- 41419: 25 pcs. 61401- 61413: 25 pcs. Tapped through T-Slot Nuts are also available. To order, add a "T" after the above Part No.'s (ex: 41412T) *T-Slot Nuts are undersized to fit machine table slot. ** English T-Slot Nut will fit this size metric machine T-Slot.

Product Information

  • Black Oxide Finish
  • Case Hardened
  • 1018 Material
  • The last thread is incomplete on T-Slot Nuts to prevent the stud from turning through the bottom of the nut
  • Many sizes conform to TCMAI standards
  • Special sizes quoted upon request
  • Standard package quantity:
    • 41401- 41419: 25 pcs.
    • 61401- 61413: 25 pcs.
  • Tapped through T-Slot Nuts are also available. To order, add a "T" after the above Part No.'s (ex: 41412T)
  • *T-Slot Nuts are undersized to fit machine table slot.
  • ** English T-Slot Nut will fit this size metric machine T-Slot.
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Nuts
Product Number 41415
Product Name T-Slot Nut: 5/8-11 Thread x 11/16 Table Slot
Type Tee Nut; T-Slot Nut
Unlock Full Specs
to access all available technical data

Similar Products

Glass-Filled PTFE Nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Acorn/Cap Nut, Nylon - 402 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Acorn Nut
Size Hex OD: .250", .305", .335", .365", .425"
Material Plastic; Nylon
View Details
T-Slot Nuts - 43406 - Jergens, Inc.
Specs
Size 1/2"; 1/2-13
Material Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
Finish Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
View Details
Hex Nut, 1/4-20, Qty 50 - N25S - Newport MKS
Specs
Type Hex Nut
Material Stainless Steel
View Details