Te-Co, Inc. Metric T-Slot Nut: M6 x 1.0 Thread x 10 Table Slot 61402

Description
Product Information Black Oxide Finish Case Hardened 1018 Material The last thread is incomplete on T-Slot Nuts to prevent the stud from turning through the bottom of the nut Many sizes conform to TCMAI standards Special sizes quoted upon request Standard package quantity: 41401- 41419: 25 pcs. 61401- 61413: 25 pcs. Tapped through T-Slot Nuts are also available. To order, add a "T" after the above Part No.'s (ex: 41412T) *T-Slot Nuts are undersized to fit machine table slot. ** English T-Slot Nut will fit this size metric machine T-Slot.
Description
Product Information Black Oxide Finish Case Hardened 1018 Material The last thread is incomplete on T-Slot Nuts to prevent the stud from turning through the bottom of the nut Many sizes conform to TCMAI standards Special sizes quoted upon request Standard package quantity: 41401- 41419: 25 pcs. 61401- 61413: 25 pcs. Tapped through T-Slot Nuts are also available. To order, add a "T" after the above Part No.'s (ex: 41412T) *T-Slot Nuts are undersized to fit machine table slot. ** English T-Slot Nut will fit this size metric machine T-Slot.

Suppliers

Company
Product
Description
Supplier Links
Metric T-Slot Nut: M6 x 1.0 Thread x 10 Table Slot - 61402 - Te-Co, Inc.
Union, OH, USA
Metric T-Slot Nut: M6 x 1.0 Thread x 10 Table Slot
61402
Metric T-Slot Nut: M6 x 1.0 Thread x 10 Table Slot 61402
Product Information Black Oxide Finish Case Hardened 1018 Material The last thread is incomplete on T-Slot Nuts to prevent the stud from turning through the bottom of the nut Many sizes conform to TCMAI standards Special sizes quoted upon request Standard package quantity: 41401- 41419: 25 pcs. 61401- 61413: 25 pcs. Tapped through T-Slot Nuts are also available. To order, add a "T" after the above Part No.'s (ex: 41412T) *T-Slot Nuts are undersized to fit machine table slot. ** English T-Slot Nut will fit this size metric machine T-Slot.

Product Information

  • Black Oxide Finish
  • Case Hardened
  • 1018 Material
  • The last thread is incomplete on T-Slot Nuts to prevent the stud from turning through the bottom of the nut
  • Many sizes conform to TCMAI standards
  • Special sizes quoted upon request
  • Standard package quantity:
    • 41401- 41419: 25 pcs.
    • 61401- 61413: 25 pcs.
  • Tapped through T-Slot Nuts are also available. To order, add a "T" after the above Part No.'s (ex: 41412T)
  • *T-Slot Nuts are undersized to fit machine table slot.
  • ** English T-Slot Nut will fit this size metric machine T-Slot.
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Nuts
Product Number 61402
Product Name Metric T-Slot Nut: M6 x 1.0 Thread x 10 Table Slot
Type Tee Nut; T-Slot Nut
Unlock Full Specs
to access all available technical data

Similar Products

13mm Across Flats, 6.5 Thick, M8 Thread, Alloy Steel Hexagonal Nut - MD0934MQO080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Hex Nut
Size M8
Material Steel
View Details
Panel Nut-1/4-32 Thread - 1448 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Size 1/4"
Material Bronze
Finish Nickel Plated
View Details
2 suppliers
Spherical Flange Nut - BJ741 - Imao-Fixtureworks
Specs
Size M6; M8; M10; M12; M16; M20; M24
Material Steel
Finish Black Oxide
View Details