Te-Co, Inc. T-Slot Nut: 7/16-14 Thread x 1/2 Table Slot x 3/4 Width 41408

Description
Product Information Black Oxide Finish Case Hardened 1018 Material The last thread is incomplete on T-Slot Nuts to prevent the stud from turning through the bottom of the nut Many sizes conform to TCMAI standards Special sizes quoted upon request Standard package quantity: 41401- 41419: 25 pcs. 61401- 61413: 25 pcs. Tapped through T-Slot Nuts are also available. To order, add a "T" after the above Part No.'s (ex: 41412T) *T-Slot Nuts are undersized to fit machine table slot. ** English T-Slot Nut will fit this size metric machine T-Slot.
Description
Product Information Black Oxide Finish Case Hardened 1018 Material The last thread is incomplete on T-Slot Nuts to prevent the stud from turning through the bottom of the nut Many sizes conform to TCMAI standards Special sizes quoted upon request Standard package quantity: 41401- 41419: 25 pcs. 61401- 61413: 25 pcs. Tapped through T-Slot Nuts are also available. To order, add a "T" after the above Part No.'s (ex: 41412T) *T-Slot Nuts are undersized to fit machine table slot. ** English T-Slot Nut will fit this size metric machine T-Slot.

Suppliers

Company
Product
Description
Supplier Links
T-Slot Nut: 7/16-14 Thread x 1/2 Table Slot x 3/4 Width - 41408 - Te-Co, Inc.
Union, OH, USA
T-Slot Nut: 7/16-14 Thread x 1/2 Table Slot x 3/4 Width
41408
T-Slot Nut: 7/16-14 Thread x 1/2 Table Slot x 3/4 Width 41408
Product Information Black Oxide Finish Case Hardened 1018 Material The last thread is incomplete on T-Slot Nuts to prevent the stud from turning through the bottom of the nut Many sizes conform to TCMAI standards Special sizes quoted upon request Standard package quantity: 41401- 41419: 25 pcs. 61401- 61413: 25 pcs. Tapped through T-Slot Nuts are also available. To order, add a "T" after the above Part No.'s (ex: 41412T) *T-Slot Nuts are undersized to fit machine table slot. ** English T-Slot Nut will fit this size metric machine T-Slot.

Product Information

  • Black Oxide Finish
  • Case Hardened
  • 1018 Material
  • The last thread is incomplete on T-Slot Nuts to prevent the stud from turning through the bottom of the nut
  • Many sizes conform to TCMAI standards
  • Special sizes quoted upon request
  • Standard package quantity:
    • 41401- 41419: 25 pcs.
    • 61401- 61413: 25 pcs.
  • Tapped through T-Slot Nuts are also available. To order, add a "T" after the above Part No.'s (ex: 41412T)
  • *T-Slot Nuts are undersized to fit machine table slot.
  • ** English T-Slot Nut will fit this size metric machine T-Slot.
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Nuts
Product Number 41408
Product Name T-Slot Nut: 7/16-14 Thread x 1/2 Table Slot x 3/4 Width
Type Tee Nut; T-Slot Nut
Unlock Full Specs
to access all available technical data

Similar Products

ptfe nut -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Hex Nut, Nylon - 410 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Hex Nut
Size Nominal OD: .180", .250", .305", .335", .365", .425"
Material Plastic; Nylon
View Details
Spherical Flange Nuts - 39712 - Jergens, Inc.
Specs
Type Flange Nut
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
Adaptor Washers, 1/4-20 (M6) to 8-32 (M4), Qty 10 - AW-1 - Newport MKS
Specs
Type Washer Nut
Material Stainless Steel
View Details