Te-Co, Inc. Stainless Steel T-Nut: 5/8-11 Thread x 11/16 Table Slot 47415

Description
Product Information 304 Stainless Steel The last thread is incomplete on Stainless Steel T-Slot Nuts to prevent the stud from turning through the bottom of the nut. *Stainless Steel T-Slot Nuts are undersized to fit machine table slot.
Description
Product Information 304 Stainless Steel The last thread is incomplete on Stainless Steel T-Slot Nuts to prevent the stud from turning through the bottom of the nut. *Stainless Steel T-Slot Nuts are undersized to fit machine table slot.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel T-Nut: 5/8-11 Thread x 11/16 Table Slot - 47415 - Te-Co, Inc.
Union, OH, USA
Stainless Steel T-Nut: 5/8-11 Thread x 11/16 Table Slot
47415
Stainless Steel T-Nut: 5/8-11 Thread x 11/16 Table Slot 47415
Product Information 304 Stainless Steel The last thread is incomplete on Stainless Steel T-Slot Nuts to prevent the stud from turning through the bottom of the nut. *Stainless Steel T-Slot Nuts are undersized to fit machine table slot.

Product Information

  • 304 Stainless Steel
  • The last thread is incomplete on Stainless Steel T-Slot Nuts to prevent the stud from turning through the bottom of the nut.
  • *Stainless Steel T-Slot Nuts are undersized to fit machine table slot.
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Nuts
Product Number 47415
Product Name Stainless Steel T-Nut: 5/8-11 Thread x 11/16 Table Slot
Type Tee Nut
Unlock Full Specs
to access all available technical data

Similar Products

Glass-Filled PTFE Nuts -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details
Quick Fastening Nut - BJ757 - Imao-Fixtureworks
Specs
Size M5; M6; M8; M10; M12
Material Steel
Finish Black Oxide
View Details
Acorn/Cap Nut, Nylon - 402 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Acorn Nut
Size Hex OD: .250", .305", .335", .365", .425"
Material Plastic; Nylon
View Details
Flexnut Standard SX8 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details