J. W. Winco, Inc. No. 510

Description
Due to the reduced bearing area in the T-slot, the load capacity is lower compared with T-slot nuts DIN 508. These tempered removable nuts have the advantage that they can be fitted from the top. They are especially efficient on long T-slots or where machine table layout prevents introduction of studs or nuts from the ends. Method of use: Fit from the top, then turn and check flush contact of nut in slot to ensure application of full clamping force. Keep slots clean to ensure accurate fit of nuts.
Description
Due to the reduced bearing area in the T-slot, the load capacity is lower compared with T-slot nuts DIN 508. These tempered removable nuts have the advantage that they can be fitted from the top. They are especially efficient on long T-slots or where machine table layout prevents introduction of studs or nuts from the ends. Method of use: Fit from the top, then turn and check flush contact of nut in slot to ensure application of full clamping force. Keep slots clean to ensure accurate fit of nuts.

Suppliers

Company
Product
Description
Supplier Links
No. 510 -  - J. W. Winco, Inc.
New Berlin, WI, USA
No. 510
No. 510
Due to the reduced bearing area in the T-slot, the load capacity is lower compared with T-slot nuts DIN 508. These tempered removable nuts have the advantage that they can be fitted from the top. They are especially efficient on long T-slots or where machine table layout prevents introduction of studs or nuts from the ends. Method of use: Fit from the top, then turn and check flush contact of nut in slot to ensure application of full clamping force. Keep slots clean to ensure accurate fit of nuts.

Due to the reduced bearing area in the T-slot, the load capacity is lower compared with T-slot nuts DIN 508. These tempered removable nuts have the advantage that they can be fitted from the top. They are especially efficient on long T-slots or where machine table layout prevents introduction of studs or nuts from the ends.
Method of use: Fit from the top, then turn and check flush contact of nut in slot to ensure application of full clamping force. Keep slots clean to ensure accurate fit of nuts.

Supplier's Site

Technical Specifications

  J. W. Winco, Inc.
Product Category Nuts
Product Name No. 510
Unlock Full Specs
to access all available technical data

Similar Products

T-Slot Nuts - 43382 - Jergens, Inc.
Specs
Size M20; M20 x 2.5
Material Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
Finish Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
View Details
Hex Nuts - 2484400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hex Nut
Size M5
Material Stainless Steel
View Details
Nord-Lock Wheel Nut -  - Nord-Lock Group
Nord-Lock Group
Specs
Type Hex Nut; Locknut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Hand-Operated Pump Cap Nuts -  - HydraCheck Inc.
Specs
Size 7/16"; 3/4"; 9/16, 7/8, 1-1/16, 1-5/16, 1-5/8, 1-7/8
View Details