PressureParts.Com Swivel, 1/2" (Brass) 90%-FxF-4000p 421046

Description
Victor 90 deg Swivels Excellent for Car Wash Booms and Hose Reels. Remarkable value, comparable to best swivels made. Machined brass body 4000 PSI max pressure
Description
Victor 90 deg Swivels Excellent for Car Wash Booms and Hose Reels. Remarkable value, comparable to best swivels made. Machined brass body 4000 PSI max pressure

Suppliers

Company
Product
Description
Supplier Links
Swivel, 1/2
Omaha, NE, USA
Swivel, 1/2" (Brass) 90%-FxF-4000p
421046
Swivel, 1/2" (Brass) 90%-FxF-4000p 421046
Victor 90 deg Swivels Excellent for Car Wash Booms and Hose Reels. Remarkable value, comparable to best swivels made. Machined brass body 4000 PSI max pressure

Victor 90 deg Swivels

Excellent for Car Wash Booms and Hose Reels. Remarkable value, comparable to best swivels made.

  • Machined brass body
  • 4000 PSI max pressure
Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Hose Fittings
Product Number 421046
Product Name Swivel, 1/2" (Brass) 90%-FxF-4000p
Unlock Full Specs
to access all available technical data

Similar Products

Brass Barb Fitting - 8CZ4 - Clippard
Specs
Fitting Type Adapter Fitting; Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze
View Details
Barb tubing fitting - N-1-P-19 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
Pneumatic Quick Connect Couplings - 1761953 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Nickel plated brass
English Size 0.250 inch (6.35 mm)
View Details