421019 -- SWIVEL, HOSE REEL 90D .5"FXF 3K
PressureParts.Com
Swivel, Hose Reel 90d .5"FxF 3k
421019
Description
Swivels - Right Angle
Brass
360 deg. swivel rotation
4000 PSI max pressure
1/2" MPT inlet / outlet
Description
Swivels - Right Angle
Brass
360 deg. swivel rotation
4000 PSI max pressure
1/2" MPT inlet / outlet
Suppliers
Swivel, Hose Reel 90d .5"FxF 3k
421019
Swivels - Right Angle
Brass
360 deg. swivel rotation
4000 PSI max pressure
1/2" MPT inlet / outlet
Swivels - Right Angle
- Brass
- 360 deg. swivel rotation
- 4000 PSI max pressure
- 1/2" MPT inlet / outlet
Supplier's Site
Technical Specifications
|
Product Category
|
Hose Fittings |
|
Product Number
|
421019 |
|
Product Name
|
Swivel, Hose Reel 90d .5"FxF 3k |
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Elbow Fitting; Adapter Fitting; Pneumatic Fitting; Swivel Fitting
Connection Type
Barbed or Ribbed End
Material
Brass/Bronze; Nickel Plated
View Details
Kuriyama of America, Inc.
Metric Size
12.00 mm (0.4724 inch)
View Details
Fitting Type
Pneumatic Fitting; Quick Coupler
Connection Type
Barbed or Ribbed End
Material
Brass/Bronze; Nickel plated brass
View Details