PressureParts.Com Swivel, 1/2"MxF, 1000 PSI 140094

Description
Swivels - Medium Pressure 1000 PSI 7/16" flow-thru opening All brass body Bronze thrust bearing Buna-N seals (non-repairable) 1/2" FPT x 1/2" MPT
Description
Swivels - Medium Pressure 1000 PSI 7/16" flow-thru opening All brass body Bronze thrust bearing Buna-N seals (non-repairable) 1/2" FPT x 1/2" MPT

Suppliers

Company
Product
Description
Supplier Links
Swivel, 1/2
Omaha, NE, USA
Swivel, 1/2"MxF, 1000 PSI
140094
Swivel, 1/2"MxF, 1000 PSI 140094
Swivels - Medium Pressure 1000 PSI 7/16" flow-thru opening All brass body Bronze thrust bearing Buna-N seals (non-repairable) 1/2" FPT x 1/2" MPT

Swivels - Medium Pressure

  • 1000 PSI
  • 7/16" flow-thru opening
  • All brass body
  • Bronze thrust bearing
  • Buna-N seals (non-repairable)
  • 1/2" FPT x 1/2" MPT
Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Hose Fittings
Product Number 140094
Product Name Swivel, 1/2"MxF, 1000 PSI
Unlock Full Specs
to access all available technical data

Similar Products

#10-32 to 1/8” ID Hose Swivel - ST3 - Clippard
Specs
Fitting Type Pneumatic Fitting
View Details
Pneumatic protective conduit fitting - MKGV-36-M40 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Temperature -40 to 212 F (-40 to 100 C)
View Details
Two-Piece Fittings, Standard Inserts, US End Configurations - 90º ORFS Female Swivel Medium Drop - A Series - A-0608-FO9M - Kuriyama of America, Inc.
Specs
Fitting Type Swivel Fitting
English Size 0.812 inch (20.64 mm)
View Details
Hose Connectors - 2333302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polypropylene (PP); Polypropylene
View Details