PressureParts.Com Swivel, Conn.,1/2" MxF 600psi 266700

Description
Heavy-Duty Swivels Live swivels help prevent twisted and tangled hose. Brass Body and SS Bolt Viton Seals 600 PSI 1/2" MPT inlet & 1/2" outlet
Description
Heavy-Duty Swivels Live swivels help prevent twisted and tangled hose. Brass Body and SS Bolt Viton Seals 600 PSI 1/2" MPT inlet & 1/2" outlet

Suppliers

Company
Product
Description
Supplier Links
Swivel, Conn.,1/2
Omaha, NE, USA
Swivel, Conn.,1/2" MxF 600psi
266700
Swivel, Conn.,1/2" MxF 600psi 266700
Heavy-Duty Swivels Live swivels help prevent twisted and tangled hose. Brass Body and SS Bolt Viton Seals 600 PSI 1/2" MPT inlet & 1/2" outlet

Heavy-Duty Swivels

Live swivels help prevent twisted and tangled hose.

  • Brass Body and SS Bolt
  • Viton Seals
  • 600 PSI
  • 1/2" MPT inlet & 1/2" outlet
Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Hose Fittings
Product Number 266700
Product Name Swivel, Conn.,1/2" MxF 600psi
Unlock Full Specs
to access all available technical data

Similar Products

Connector Fitting - 3810-1 - Clippard
Specs
Fitting Type Adapter Fitting; Pneumatic Fitting
Connection Type Compression Fitting
Material Brass/Bronze
View Details
Pneumatic protective conduit fitting - MKVV-PG-29-B - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
Carbon Steel Two-Piece Fittings Inserts, NPTF Solid Male 60º Seat - A Series - A-0806-MNPT - Kuriyama of America, Inc.
Specs
Material Steel
English Size 0.375 inch (9.52 mm)
View Details
Hose Connectors - 2376466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass/Bronze; Brass
English Size 0.500 inch (12.7 mm)
Temperature 212 F (100 C)
View Details