PressureParts.Com Swivel, Brass 2000 PSI 3/8" MxF 421006

Description
Swivels - Ball Bearing Swivels freely even at maximum pressure level noted in description.
Description
Swivels - Ball Bearing Swivels freely even at maximum pressure level noted in description.

Suppliers

Company
Product
Description
Supplier Links
Swivel, Brass 2000 PSI 3/8
Omaha, NE, USA
Swivel, Brass 2000 PSI 3/8" MxF
421006
Swivel, Brass 2000 PSI 3/8" MxF 421006
Swivels - Ball Bearing Swivels freely even at maximum pressure level noted in description.

Swivels - Ball Bearing

Swivels freely even at maximum pressure level noted in description.

Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Hose Fittings
Product Number 421006
Product Name Swivel, Brass 2000 PSI 3/8" MxF
Unlock Full Specs
to access all available technical data

Similar Products

Minimatic® Slip-On Fitting - UTF-2002 - Clippard
Specs
Fitting Type Cross 4-Way Fitting; Adapter Fitting; Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details
Pneumatic Quick Connect Couplings - 2509134 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Iron (Cast/Ductile); Iron
English Size 1.000 inch (25.4 mm)
View Details