PressureParts.Com Swivel, SS 1/2 FxM, 27GPM 3k PSI 421038

Description
Swivels - Stainless Steel Ball Bearing Hardened stainless steel body Nitrile Buna seals 3500 PSI max pressure 180 deg. F M x F NPT thread Ball-Bearing design ensures free swivel action pressure Suitable for extended wear protection
Description
Swivels - Stainless Steel Ball Bearing Hardened stainless steel body Nitrile Buna seals 3500 PSI max pressure 180 deg. F M x F NPT thread Ball-Bearing design ensures free swivel action pressure Suitable for extended wear protection

Suppliers

Company
Product
Description
Supplier Links
Swivel, SS 1/2 FxM, 27GPM 3k PSI - 421038 - PressureParts.Com
Omaha, NE, USA
Swivel, SS 1/2 FxM, 27GPM 3k PSI
421038
Swivel, SS 1/2 FxM, 27GPM 3k PSI 421038
Swivels - Stainless Steel Ball Bearing Hardened stainless steel body Nitrile Buna seals 3500 PSI max pressure 180 deg. F M x F NPT thread Ball-Bearing design ensures free swivel action pressure Suitable for extended wear protection

Swivels - Stainless Steel Ball Bearing

  • Hardened stainless steel body
  • Nitrile Buna seals
  • 3500 PSI max pressure
  • 180 deg. F
  • M x F NPT thread
  • Ball-Bearing design ensures free swivel action pressure
  • Suitable for extended wear protection
Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Hose Fittings
Product Number 421038
Product Name Swivel, SS 1/2 FxM, 27GPM 3k PSI
Unlock Full Specs
to access all available technical data

Similar Products

X T L Fitting - 15002-1 - Clippard
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
Material Brass/Bronze
View Details
Pneumatic protective conduit fitting - MKVV-PG-29-B - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
BSP Male Parallel 60° Seat - A-0808-MBPP-SS - Kuriyama of America, Inc.
Specs
English Size 0.500 inch (12.7 mm)
View Details
Hose Connectors - 1762014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass/Bronze; Brass
Metric Size 3.18 mm (0.1250 inch)
Temperature -4 to 572 F (-20 to 300 C)
View Details