PressureParts.Com Swivel, Bb 2000 PSI 1/4" MxF 421004

Description
Swivels - Ball Bearing Swivels freely even at maximum pressure level noted in description.
Description
Swivels - Ball Bearing Swivels freely even at maximum pressure level noted in description.

Suppliers

Company
Product
Description
Supplier Links
Swivel, Bb 2000 PSI 1/4
Omaha, NE, USA
Swivel, Bb 2000 PSI 1/4" MxF
421004
Swivel, Bb 2000 PSI 1/4" MxF 421004
Swivels - Ball Bearing Swivels freely even at maximum pressure level noted in description.

Swivels - Ball Bearing

Swivels freely even at maximum pressure level noted in description.

Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Hose Fittings
Product Number 421004
Product Name Swivel, Bb 2000 PSI 1/4" MxF
Unlock Full Specs
to access all available technical data

Similar Products

Brass Barb Fitting - 11752-4 - Clippard
Specs
Fitting Type Adapter Fitting; Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze
View Details
Barb tubing fitting - N-1/8-P-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
Carbon Steel Two-Piece Fittings Inserts, SAE Solid Male O-Ring Boss - A Series - A-0812-MORB - Kuriyama of America, Inc.
Specs
Material Steel
English Size 1.062 inch (26.99 mm)
View Details
Pneumatic Quick Connect Couplings - 1761938 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Nickel plated brass
English Size 0.500 inch (12.7 mm)
View Details