PressureParts.Com Swivel, SS 3/8 FxM, 10.6GPM 3k PSI 421036

Description
Swivels - Stainless Steel Ball Bearing Hardened stainless steel body Nitrile Buna seals 3500 PSI max pressure 180 deg. F M x F NPT thread Ball-Bearing design ensures free swivel action pressure Suitable for extended wear protection
Description
Swivels - Stainless Steel Ball Bearing Hardened stainless steel body Nitrile Buna seals 3500 PSI max pressure 180 deg. F M x F NPT thread Ball-Bearing design ensures free swivel action pressure Suitable for extended wear protection

Suppliers

Company
Product
Description
Supplier Links
Swivel, SS 3/8 FxM, 10.6GPM 3k PSI - 421036 - PressureParts.Com
Omaha, NE, USA
Swivel, SS 3/8 FxM, 10.6GPM 3k PSI
421036
Swivel, SS 3/8 FxM, 10.6GPM 3k PSI 421036
Swivels - Stainless Steel Ball Bearing Hardened stainless steel body Nitrile Buna seals 3500 PSI max pressure 180 deg. F M x F NPT thread Ball-Bearing design ensures free swivel action pressure Suitable for extended wear protection

Swivels - Stainless Steel Ball Bearing

  • Hardened stainless steel body
  • Nitrile Buna seals
  • 3500 PSI max pressure
  • 180 deg. F
  • M x F NPT thread
  • Ball-Bearing design ensures free swivel action pressure
  • Suitable for extended wear protection
Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Hose Fittings
Product Number 421036
Product Name Swivel, SS 3/8 FxM, 10.6GPM 3k PSI
Unlock Full Specs
to access all available technical data

Similar Products

#10-32 to 1/8” ID Hose Swivel - ST3 - Clippard
Specs
Fitting Type Pneumatic Fitting
View Details
HSP Conversion Adapter – M16x2 To 5/8?-14 BSF (HSP & Steck) -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type M16x2, 5/8"-14 BSF (HSP)
Material Steel
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details
Pneumatic Quick Connect Couplings - 2038565 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Brass
Metric Size 3.00 mm (0.1181 inch)
View Details