PressureParts.Com Swivel, Brass 3500 PSI 3/8" MxF 421007

Description
Swivels - Ball Bearing Swivels freely even at maximum pressure level noted in description.
Description
Swivels - Ball Bearing Swivels freely even at maximum pressure level noted in description.

Suppliers

Company
Product
Description
Supplier Links
Swivel, Brass 3500 PSI 3/8
Omaha, NE, USA
Swivel, Brass 3500 PSI 3/8" MxF
421007
Swivel, Brass 3500 PSI 3/8" MxF 421007
Swivels - Ball Bearing Swivels freely even at maximum pressure level noted in description.

Swivels - Ball Bearing

Swivels freely even at maximum pressure level noted in description.

Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Hose Fittings
Product Number 421007
Product Name Swivel, Brass 3500 PSI 3/8" MxF
Unlock Full Specs
to access all available technical data

Similar Products

Barb tubing fitting - N-3/8-P-9-MS - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
Pneumatic Quick Connect Couplings - 2312742 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Nickel Plated Brass
Metric Size 5.00 mm (0.1969 inch)
View Details