PressureParts.Com Swivel, SS 1/4 FxM 421034

Description
Swivels - Stainless Steel Ball Bearing Hardened stainless steel body Nitrile Buna seals 3500 PSI max pressure 180 deg. F M x F NPT thread Ball-Bearing design ensures free swivel action pressure Suitable for extended wear protection
Description
Swivels - Stainless Steel Ball Bearing Hardened stainless steel body Nitrile Buna seals 3500 PSI max pressure 180 deg. F M x F NPT thread Ball-Bearing design ensures free swivel action pressure Suitable for extended wear protection

Suppliers

Company
Product
Description
Supplier Links
Swivel, SS 1/4 FxM - 421034 - PressureParts.Com
Omaha, NE, USA
Swivel, SS 1/4 FxM
421034
Swivel, SS 1/4 FxM 421034
Swivels - Stainless Steel Ball Bearing Hardened stainless steel body Nitrile Buna seals 3500 PSI max pressure 180 deg. F M x F NPT thread Ball-Bearing design ensures free swivel action pressure Suitable for extended wear protection

Swivels - Stainless Steel Ball Bearing

  • Hardened stainless steel body
  • Nitrile Buna seals
  • 3500 PSI max pressure
  • 180 deg. F
  • M x F NPT thread
  • Ball-Bearing design ensures free swivel action pressure
  • Suitable for extended wear protection
Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Hose Fittings
Product Number 421034
Product Name Swivel, SS 1/4 FxM
Unlock Full Specs
to access all available technical data

Similar Products

Hose Connectors - 1462997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass/Bronze; Brass
English Size 0.500 inch (12.7 mm)
Temperature -22 to 176 F (-30 to 80 C)
View Details
Hose Union -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Fitting Type Union Fitting; Hydraulic Fitting; Quick Coupler
Connection Type M16x2
Material Steel
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details
Pneumatic protective conduit fitting - MKVV-PG-21-B - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details