421009 -- SWIVEL, 3/8" M/F
PressureParts.Com
Swivel, 3/8" M/F
421009
Description
Economy Brass Swivels
Brass
7.8 GPM max flow
195 deg. F max temp
Highly resistant to harsh chemicals
"Live" swivel at full pressure
3600 PSI
Description
Economy Brass Swivels
Brass
7.8 GPM max flow
195 deg. F max temp
Highly resistant to harsh chemicals
"Live" swivel at full pressure
3600 PSI
Suppliers
Economy Brass Swivels
Brass
7.8 GPM max flow
195 deg. F max temp
Highly resistant to harsh chemicals
"Live" swivel at full pressure
3600 PSI
Economy Brass Swivels
- Brass
- 7.8 GPM max flow
- 195 deg. F max temp
- Highly resistant to harsh chemicals
- "Live" swivel at full pressure
- 3600 PSI
Supplier's Site
Technical Specifications
|
Product Category
|
Hose Fittings |
|
Product Number
|
421009 |
|
Product Name
|
Swivel, 3/8" M/F |
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Elbow Fitting; Adapter Fitting; Pneumatic Fitting
Connection Type
Barbed or Ribbed End
Material
Brass/Bronze; Nickel Plated
View Details
Kuriyama of America, Inc.
Fitting Type
Swivel Fitting
English Size
0.750 inch (19.05 mm)
View Details