Joint Way International, Inc. Datasheets for ANSI Roller Chain Sprockets
Roller chain sprockets engage chain drives in power transmission and conveyor systems, though sprockets can engage any perforated material. Chain drives can be highly efficient and can produce a mechanical advantage as speed reducers/increasers. Sprockets conforming to ANSI standard B 29.1 are not meant to engage roller chains of any other parameter. ANSI conforming roller chain is smaller and somewhat weaker than its European counterpart.
ANSI Roller Chain Sprockets: Learn more
| Product Name | Notes |
|---|---|
| No.140 Large Hole A Plates | |
| No.160 Large Hole A Plates | |
| Pitch: 1" | |
| Pitch: 1-1/2" | |
| Pitch: 1-1/4" | |
| Pitch: 1-3/4" | |
| Pitch: 2" | |
| Pitch: 2-1/2" | |
| Single Q-bushed Pitch: 1-1/2" Pitch | |
| Single Q-bushed Pitch: 1-3/4" Pitch | |
| Single Q-bushed Pitch: 2" Pitch | |
| Single Taper-Bushed B Pitch: 1-3/4" | |
| Single Taper-Bushed B Pitch: 2" | |
| Single Taper-Bushed C Pitch: 1-3/4" | |
| Single Taper-Bushed C Pitch: 2" | |
| Single Type A Pitch: 1-3/4 | |
| Single Type A Pitch: 2-1/2 | |
| Single Type A Pitch: 2-1/4 | |
| Single Type A Pitch: 2 | |
| Single Type B Pitch: 1-3/4 | |
| Single Type B Pitch: 2-1/2 | |
| Single Type B Pitch: 2-1/4 | |
| Single Type B Pitch: 2 | |
| Single Type C Pitch: 1-3/4 | |
| Single Type C Pitch: 2-1/2 | |
| Single Type C Pitch: 2-1/4 | |
| Single Type C Pitch: 2 |
| << Prev | Next >> |